EN
  • EN
  • DE

BQ7721600PWR

Part No BQ7721600PWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description VOLTAGE AND TEMPERATURE PROTECTI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 3 ~ 16
Fault Protection Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number BQ7721600
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1187118-BQ7721600PWR
Ultra Librarian 3D Model Ultra Librarian BQ7721600PWR CAD Model

Description

The BQ7721600PWR is a state-of-the-art battery monitor and protector designed by Texas Instruments. This advanced integrated circuit (IC) is specifically engineered to cater to the needs of modern battery management systems, especially for those utilized in electric vehicles (EVs), energy storage systems, and other high-capacity battery applications.

Key Features

  • Precision Monitoring: The BQ7721600PWR offers high-accuracy voltage monitoring for up to 16 individual cells, ensuring that each cell operates within its safe voltage range. This precision is crucial for the longevity and efficiency of the battery pack.
  • Balanced Charging: With its cell balancing capabilities, the device helps to maintain the charge across all cells in a battery pack, which is vital for optimizing the pack's performance and lifespan.
  • Robust Protection: The IC provides an array of protection features, including overvoltage, undervoltage, and overtemperature protections, safeguarding the battery from conditions that could lead to damage or hazardous situations.
  • Communication Interface: It includes a robust communication interface that allows for data exchange with a battery management system (BMS), facilitating real-time monitoring and control over the battery pack.

Applications

The BQ7721600PWR is ideal for various high-demand applications, including:

  • Electric and hybrid electric vehicles
  • Portable power tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Backup power systems

Technical Specifications

The device is housed in a TSSOP package and operates over a wide temperature range, making it suitable for challenging environments. It requires minimal external components, which simplifies the design and reduces the overall solution size and cost.

Why Choose BQ7721600PWR?

With its combination of precision, reliability, and versatility, the BQ7721600PWR from Texas Instruments is an excellent choice for designers looking to enhance the safety and performance of their battery management systems. Its advanced features ensure that your application remains powered and protected under all conditions.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7708 $52.6452
44+ $2.2735 $100.0340
69+ $2.2024 $151.9656
94+ $2.1314 $200.3516
122+ $2.0603 $251.3566
163+ $1.8472 $301.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess