The XC61AC4402PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a specific threshold. In the case of the XC61AC4402PR, this threshold is 4.4V. This functionality is vital for preventing erratic behavior and ensuring the reliable operation of microcontrollers, memory, and other sensitive electronic components.
Applications
- Microcontroller reset circuits
- Power supply monitoring in embedded systems
- Battery-powered devices to prevent deep discharge
- Industrial control systems
- Automotive electronics
Features
- High-precision voltage detection
- Ultra-low power consumption
- Small SOT-23 package
- Built-in hysteresis
- Open-drain output
- Detection voltage: 4.4V
Benefits
- Improved System Reliability: Prevents malfunctions caused by low voltage conditions.
- Extended Battery Life: Low power consumption minimizes battery drain in portable devices.
- Compact Design: Small footprint allows for integration into densely populated circuit boards.
- Stable Operation: Hysteresis ensures clean and reliable reset signals.
- Versatile Integration: Open-drain output allows for easy interfacing with various logic levels.
The XC61AC4402PR offers a simple and effective solution for voltage monitoring and protecting sensitive electronic components. Its low power consumption makes it particularly well-suited for battery-powered applications, where maximizing battery life is crucial. The integrated hysteresis prevents false resets caused by noise or minor voltage fluctuations. The open-drain output allows the user to configure the output signal with an external pull-up resistor, providing flexibility in system design. The industry-standard SOT-23 package ensures ease of manufacturing and assembly.
For detailed specifications, such as hysteresis voltage and response time, consult the official datasheet from Torex Semiconductor. When implementing the XC61AC4402PR, carefully select the pull-up resistor value for the open-drain output, considering the system's voltage levels and current requirements. This device provides a robust and cost-effective solution for voltage monitoring and reset generation in a wide range of electronic applications, enhancing overall system stability and reliability.