EN
  • EN
  • DE

BCM54880EB1IFBG

Part No BCM54880EB1IFBG
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213588-BCM54880EB1IFBG
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM54880EB1IFBG CAD Model

Description

The BCM54880EB1IFBG is a high-performance Octal Gigabit Ethernet Transceiver from Broadcom, primarily utilized in advanced networking solutions requiring multiple Gigabit Ethernet ports.

Applications

  • High-density Ethernet switches
  • High-end routers
  • Network Interface Cards (NICs) for servers
  • Industrial automation equipment
  • Data center networking

Features

  • Eight integrated Gigabit Ethernet transceivers
  • Supports 10BASE-T, 100BASE-TX, and 1000BASE-T standards
  • Energy Efficient Ethernet (EEE) support (IEEE 802.3az)
  • Advanced equalization for enhanced signal integrity
  • Low power consumption
  • Integrated cable diagnostics and link monitoring
  • Multiple loopback modes for testing and debugging

Benefits

  • High port density for space-constrained environments
  • Reduced power consumption, leading to lower operating costs
  • Improved signal integrity, resulting in reliable data transmission
  • Enhanced network performance due to high-speed connectivity
  • Simplified system design with integrated functionality
  • Robust cable diagnostics for easy troubleshooting
  • Lower overall system cost through integration

Additional Details

The BCM54880EB1IFBG provides a comprehensive and robust solution for applications requiring multiple Gigabit Ethernet ports. Its advanced equalization technology compensates for signal degradation over long cable lengths, ensuring reliable data transmission. The integrated cable diagnostics and link monitoring features enable proactive network maintenance and troubleshooting. Furthermore, the Energy Efficient Ethernet (EEE) support helps to reduce power consumption during periods of low network activity. The BCM54880EB1IFBG is a key component for building high-performance, energy-efficient, and reliable networking solutions.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
Comchip Technology
Lowest to $0.0497
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
TDK Corporation
Lowest to $0.0750
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Dell
Need more? Email Us
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
AVX Corp/Kyocera Corp
Lowest to $0.0741

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess