The XC61AC4002MR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the input voltage and generate a reset signal when the voltage drops below a certain threshold. Specifically, the XC61AC4002MR has a detection voltage of 4.0V. This ensures that connected microcontrollers, memory, and other critical circuits operate within safe voltage ranges, preventing data corruption, system crashes, and other undesirable behaviors.
Applications
- Reset circuitry for microcontrollers and microprocessors
- Voltage monitoring in battery-powered devices
- Power management systems
- Over/under voltage protection
- Industrial control systems
Features
- High-accuracy voltage detection
- Ultra-low power consumption
- Small package size (SOT-23)
- Built-in hysteresis
- N-channel open drain output
- Detection Voltage: 4.0V
Benefits
- Ensures System Stability: Provides a reliable reset signal, preventing malfunctions caused by voltage drops.
- Extends Battery Life: Minimal power draw makes it ideal for portable devices.
- Compact Design: SOT-23 package allows for easy integration into space-constrained applications.
- Avoids False Resets: Hysteresis prevents oscillations near the threshold voltage.
- Flexible Implementation: Open drain output allows for customization of reset circuitry.
The XC61AC4002MR's low power consumption extends the operational lifespan of battery-powered devices. The built-in hysteresis helps to eliminate false reset signals due to noise or minor voltage fluctuations. The open-drain output allows the user to configure the reset circuitry using an external pull-up resistor, offering flexibility in system design. The SOT-23 package is small and easy to mount on a PCB. The Torex Semiconductor datasheet will provide specific details on the device's accuracy, hysteresis voltage, and operating temperature range.
When implementing the XC61AC4002MR, it's essential to carefully choose the pull-up resistor value based on the system's voltage and current requirements. The device is designed for applications requiring reliable voltage monitoring and reset generation with minimal power consumption, making it a valuable component in a wide variety of electronic systems.