The XC61AC2702PR is a voltage detector manufactured by Torex Semiconductor. This device monitors the supply voltage and provides a reset signal when the voltage drops below a certain threshold.
Applications
- Microcontroller reset circuits
- Power monitoring
- Battery-powered devices
- System power management
Features
- Low power consumption
- High accuracy detection voltage
- Small package (SOT-89)
- Open drain output
- Operating voltage range 1.6V ~ 6.0V
- Hysteresis
Benefits
- Reliable system reset
- Extended battery life
- Simplified circuit design
- Compact solution
Additional Details
The XC61AC2702PR is designed to provide a reliable reset signal to microcontrollers and other digital circuits when the supply voltage falls below the detection threshold. The open drain output allows the device to be used with a variety of pull-up voltages. Its low power consumption minimizes the impact on battery life in portable applications. The small SOT-89 package makes it easy to integrate into space-constrained designs. The precise detection voltage ensures accurate monitoring of the supply voltage. The hysteresis prevents oscillations near the threshold voltage. Voltage detectors are crucial components for power management. They ensure that a system does not operate with insufficient voltage. The XC61AC2702PR operates over a wide voltage range, making it compatible with many different types of systems. The open-drain output configuration provides flexibility for connection to microcontrollers. It provides a means to effectively supervise system power rails, avoiding potential issues caused by under-voltage conditions. The small form factor and low power requirements make it ideal for battery operated devices where board space is at a premium and power draw needs to be minimised.