ON Semiconductor MC74HC1G02DFT2 Product Overview
The MC74HC1G02DFT2 is a high-performance CMOS NOR gate integrated circuit designed and manufactured by ON Semiconductor. This single 2-input NOR gate device is fabricated with silicon gate CMOS technology, which ensures low power consumption while maintaining high speed. The MC74HC1G02DFT2 is a versatile component that finds applications in various digital systems where logical NOR operations are required.
Key Features
- Logic Type: 2-Input NOR Gate
- Package: SC-88A (SOT-353)
- Operating Voltage Range: 2V to 6V
- High Noise Immunity: Equivalent to JEDEC standard no. 17
- Low Power Consumption: 20 nA (max) ICC at TA=25°C
- Fast Propagation Delay Time: 8 ns (max) at VCC = 6V, TA=25°C
- Temperature Range: -55°C to +125°C
The MC74HC1G02DFT2 is designed to be pin-compatible with standard Low-power Schottky TTL (LSTTL) logic while offering better speed and drive capabilities. Its input and output interfaces can handle 5V TTL levels, making it easy to integrate into mixed 5V and 3.3V systems. The device's balanced propagation delays provide excellent signal integrity, which is essential for precise timing-critical applications.
Applications
Due to its low power consumption and high noise immunity, the MC74HC1G02DFT2 is suitable for a wide range of applications, including:
- Portable and battery-powered electronics
- Logic level translators
- Power management circuits
- Communication systems
- Embedded systems
- Signal processing
ON Semiconductor's commitment to excellence is evident in the MC74HC1G02DFT2's design, ensuring reliable operation under extended temperature ranges and providing robust performance for industrial and automotive applications. This component is available in a compact SC-88A (SOT-353) package, making it suitable for space-constrained designs.
Overall, the MC74HC1G02DFT2 from ON Semiconductor is a testament to advanced CMOS technology, offering designers a high-quality NOR gate solution that combines low power with high-speed operation.