EN
  • EN
  • DE

XC6126N23ANR-G

Part No XC6126N23ANR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981731-XC6126N23ANR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6126N23ANR-G CAD Model

Description

The XC6126N23ANR-G is a voltage detector IC manufactured by Torex Semiconductor. It's a highly accurate and low-power consumption voltage detector, primarily used for monitoring voltage levels in electronic circuits and systems. This device provides a reliable means of resetting systems or generating alerts when the input voltage drops below a predefined threshold.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller operation by resetting it during voltage drops.
  • Power management systems: Monitoring voltage levels in power supplies and battery-powered devices.
  • Overvoltage and undervoltage protection: Detecting voltage irregularities to protect sensitive components.
  • Portable electronic devices: Smartphones, tablets, and wearables where low power consumption is critical.
  • Industrial control systems: Monitoring power supply stability in industrial environments.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable system protection.
  • Low power consumption: Minimizes power drain in battery-powered applications, extending battery life.
  • Small package size: Compact form factor allows for easy integration into space-constrained designs.
  • Built-in hysteresis: Prevents chattering and oscillations near the threshold voltage, ensuring stable operation.
  • Open drain output: Flexible output configuration for various system interfaces.
  • Operating Voltage Range: Typically operates within a range suitable for various battery and power supply voltages.

Benefits

  • Improved system reliability: Prevents system malfunctions and data corruption caused by voltage drops.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Integrated features reduce the need for external components, simplifying the design process.
  • Enhanced system protection: Protects sensitive components from overvoltage and undervoltage conditions.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

Additional Details

The XC6126N23ANR-G is typically available in a small surface-mount package. The specific threshold voltage is pre-set during manufacturing and is indicated in the part number. The device operates over a wide temperature range, making it suitable for various environments. It is RoHS compliant and lead-free. The output type is N-channel open drain. Detailed specifications regarding voltage thresholds, power consumption, and operating temperature ranges are available in the manufacturer's datasheet.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Hewlett Packard
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1930 $57.9000
730+ $0.1585 $115.7050
1,130+ $0.1535 $173.4550
1,560+ $0.1485 $231.6600
2,015+ $0.1436 $289.3540
2,695+ $0.1287 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess