EN
  • EN
  • DE

XC6109N26ANR

Part No XC6109N26ANR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Description Processor Supervisor 2.6V 1 Open Drain 4-Pin SSOT-24 T/R / IC SUPERVISOR 2.6V SSOT24-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Torex Semiconductor Ltd
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.6V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SSOT-24
Win Source Part Number 056292-XC6109N26ANR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XC6109
Introduction Date August 04, 2008
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian XC6109N26ANR CAD Model

Description

The XC6109N26ANR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a pre-defined threshold. This functionality is crucial in ensuring the stability and reliability of electronic devices, especially in battery-powered and embedded systems. The device incorporates a high-precision voltage detection circuit and offers low power consumption, making it suitable for a wide array of applications.

Applications

  • Microcontroller Reset Circuits: Ensuring proper microcontroller operation by resetting the system during voltage drops.
  • Battery Monitoring: Detecting low battery conditions in portable devices.
  • Power Management Systems: Providing voltage monitoring and reset functionality in power supplies.
  • Embedded Systems: Protecting embedded systems from data corruption due to voltage fluctuations.
  • Industrial Control Systems: Monitoring power supply stability in industrial environments.

Features

  • High-Precision Voltage Detection: Accurate monitoring of voltage levels with a detection voltage of 2.6V.
  • Low Power Consumption: Minimizes current draw, extending battery life in portable applications.
  • Small Package Size: Available in a compact SOT-23 package for space-constrained applications.
  • Built-in Hysteresis: Prevents chattering or false reset signals due to minor voltage fluctuations.
  • Open Drain Output: Flexible output configuration for interfacing with various digital systems.

Benefits

  • Enhanced System Reliability: Protects electronic devices from malfunctions caused by voltage instability.
  • Extended Battery Life: Low power consumption ensures longer operational time for battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Cost-Effective Solution: Provides essential voltage monitoring and reset features at a competitive price.
  • Compact Design: Small footprint allows for easy integration into space-limited applications.

The XC6109N26ANR operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in various environments. Its open-drain output allows for flexible connection to microcontrollers and other digital logic circuits. The built-in hysteresis ensures stable operation by preventing oscillation around the threshold voltage. The device is RoHS compliant and lead-free. This voltage detector is crucial for safeguarding the proper function of electronic circuits in situations where voltage stability cannot be guaranteed.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3061 $58.1590
465+ $0.2506 $116.5290
715+ $0.2426 $173.4590
985+ $0.2356 $232.0660
1,270+ $0.2275 $288.9250
1,695+ $0.2044 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess