EN
  • EN
  • DE

ADSP-2185LBST-160

Part No ADSP-2185LBST-160
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer / DSP Fixed-Point 16bit 40MHz 52MIPS 100-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Analog Devices Inc.
Win Source Part Number 173540-ADSP-2185LBST-160
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP-2185L
Introduction Date December 11, 1997
ECCN 3A991.a.2
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADSP-2185LBST-160 CAD Model

Description

Analog Devices Inc. ADSP-2185LBST-160 Digital Signal Processor

The ADSP-2185LBST-160 is a high-performance, single-chip digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. This DSP is part of the ADSP-218x family, which is well-known for its exceptional processing capabilities and flexibility, making it an ideal choice for a wide range of applications, including telecommunications, audio processing, industrial control, and instrumentation.

With a 16-bit fixed-point architecture, the ADSP-2185LBST-160 operates at a clock speed of 160 MHz, providing a perfect balance between high-speed processing and power efficiency. Its core is capable of executing up to 160 million instructions per second (MIPS), which allows for real-time signal processing tasks to be carried out with ease.

This DSP boasts a large on-chip memory, including 16K words of programmable RAM and 48K words of ROM, which can be used to store critical program code and data. The availability of such substantial memory on-chip reduces the need for external memory components, thus simplifying system design and reducing overall system costs.

One of the key features of the ADSP-2185LBST-160 is its host of integrated peripherals. It includes three independent direct memory access (DMA) channels, a serial port for communication with other devices, and a timer for timing and control operations. These built-in peripherals enable the DSP to handle various I/O operations without burdening the core processor, thereby maintaining optimal performance.

The ADSP-2185LBST-160 is also equipped with a variety of power management options. It supports several power-down modes, allowing for reduced power consumption during idle periods, which is crucial for battery-operated devices and applications where energy efficiency is a priority.

Designed with reliability in mind, the ADSP-2185LBST-160 is available in a 100-pin LQFP (Low Profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. Analog Devices Inc. has a long-standing reputation for providing high-quality, robust DSPs, and the ADSP-2185LBST-160 is no exception, offering designers a powerful tool for complex signal processing tasks.

In summary, the ADSP-2185LBST-160 from Analog Devices Inc. is a versatile and efficient DSP solution that meets the demands of modern signal processing applications, delivering high performance, extensive on-chip memory, and a suite of integrated peripherals in a space-saving package.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.2162 $66.2162
3+ $54.3312 $162.9936
4+ $52.6334 $210.5336
5+ $50.9355 $254.6775
6+ $49.2377 $295.4262
8+ $44.1441 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess