EN
  • EN
  • DE

XC6108C22AMRN

Part No XC6108C22AMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412823-XC6108C22AMRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6108C22AMRN CAD Model

Description

The XC6108C22AMRN is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage drops below a predefined threshold. This function is crucial for preventing malfunctions in microcontrollers, microprocessors, and other sensitive components caused by undervoltage conditions.

Applications

  • Microcontroller reset circuits: Used to reliably reset microcontrollers during power-up or when a brownout condition is detected.
  • Power supply monitoring: Continuously monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage falls outside acceptable limits.
  • Battery-powered devices: Helps prevent deep discharge of batteries by detecting low voltage conditions and initiating a controlled shutdown.
  • Industrial control systems: Ensures stable operation of critical control systems by monitoring voltage levels and preventing malfunctions caused by voltage drops.
  • Automotive electronics: Monitors voltage levels in automotive systems to protect sensitive electronic components from damage.

Features

  • High-accuracy voltage detection: Provides precise and reliable voltage detection with minimal error.
  • Low operating voltage: Operates at low supply voltages, making it suitable for battery-powered applications.
  • Small package size: Available in a compact package, minimizing board space requirements.
  • Low current consumption: Minimizes power consumption, extending battery life in portable devices.
  • Built-in hysteresis: Prevents output chattering and ensures stable operation.

Benefits

  • Improved system reliability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Enhanced battery life: Reduces power consumption in battery-powered devices, extending their operating time.
  • Simplified circuit design: Integrates all necessary components for voltage detection and reset generation into a single chip.
  • Increased system stability: Provides a stable and reliable reset signal, ensuring proper system operation.
  • Cost-effective solution: Offers a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The XC6108C22AMRN features a detection voltage of 2.2V. It has an N-channel open drain output. The package is SOT-25. It operates over a wide temperature range. The device is RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess