EN
  • EN
  • DE

XC2163C51FMR

Part No XC2163C51FMR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description ICs for use with 3rd Overtone Crystal Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281470-XC2163C51FMR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2163C51FMR CAD Model

Description

The XC2163C51FMR is a highly integrated power management IC (PMIC) manufactured by Torex Semiconductor. It is designed for applications requiring multiple power rails, such as portable devices and battery-powered systems. It combines multiple regulators and protection circuits into a single chip, reducing board space and simplifying system design.

Applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Digital Cameras
  • GPS Devices

Features:

  • Multiple Output Voltage Rails: Provides several regulated voltage outputs to power different system components.
  • High Efficiency DC-DC Converters: Minimizes power loss and extends battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Battery Charging Functionality: Integrated charger for Li-ion or Li-Polymer batteries.
  • Overvoltage Protection (OVP): Protects the system from excessive input voltage.
  • Overcurrent Protection (OCP): Limits output current to prevent damage.
  • Thermal Shutdown Protection (TSD): Shuts down the IC in case of overheating.

Benefits:

  • Reduced Board Space: Integrates multiple power management functions into a single chip.
  • Improved Battery Life: High efficiency DC-DC converters and low quiescent current extend battery runtime.
  • Simplified System Design: Reduces the number of external components required.
  • Enhanced System Reliability: Built-in protection features protect against overvoltage, overcurrent, and overheating.
  • Fast Transient Response: Provides stable output voltages even during sudden load changes.

The XC2163C51FMR is a versatile PMIC that offers a complete power management solution for portable and battery-powered devices. Its high efficiency, integrated features, and robust protection make it an excellent choice for demanding applications.

Specifications (typical)

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage: Multiple adjustable outputs
  • Switching Frequency: Typically in the MHz range
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess