EN
  • EN
  • DE

ADF4157BCPZ

Part No ADF4157BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTH 6GHZ 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 6GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767815-ADF4157BCPZ
Popularity Medium
Supply and Demand Status Balance
Family Name ADF4157
Introduction Date July 20, 2007
ECCN 5A991.b
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADF4157BCPZ CAD Model

Description

Product Overview: ADF4157BCPZ by Analog Devices Inc.

The ADF4157BCPZ is a high-performance, fractional-N frequency synthesizer from Analog Devices Inc., designed to deliver exceptional precision and flexibility for a wide range of applications. As a vital component in modern communication and signal processing systems, this integrated circuit provides designers with the capability to generate highly stable and accurate frequencies for local oscillators (LOs) in up-conversion and down-conversion stages.

Key Features

  • Frequency Range: Capable of operating at frequencies up to 6.0 GHz, making it suitable for high-frequency applications such as wireless infrastructure, instrumentation, and aerospace systems.
  • Fractional-N Synthesizer: Offers fine-tuning of output frequency with a fractional division capability, which allows for a lower phase noise and better frequency resolution compared to integer-N synthesizers.
  • Phase-Locked Loop (PLL): Integrates a PLL with advanced features to ensure a stable and precise frequency output, which is critical for maintaining signal integrity in complex systems.
  • Programmable Modulus: Supports a programmable modulus allowing for a wide range of frequency generation options, enabling it to meet various application requirements.
  • Low Power Consumption: Designed for efficient power usage, which is essential for battery-powered devices and helps to reduce overall system power demands.
  • Compact Package: Comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which saves board space and is ideal for space-constrained applications.

Applications

The ADF4157BCPZ is versatile and can be used in multiple applications, including:

  • Wireless communication systems such as GSM, LTE, and 5G networks
  • Test and measurement equipment
  • Phase-locked loop-based frequency synthesis
  • Satellite communication systems
  • Radar and navigation systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADF4157BCPZ
Frequency Range Up to 6.0 GHz
Package 32-lead LFCSP
Supply Voltage 3.0 V to 3.6 V

With its robust feature set and the reliability of Analog Devices Inc., the ADF4157BCPZ is an excellent choice for designers looking to incorporate a high-quality frequency synthesizer into their systems.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2448 $51.2240
12+ $8.4060 $100.8720
19+ $8.1433 $154.7227
26+ $7.8806 $204.8956
33+ $7.6180 $251.3940
44+ $6.8299 $300.5156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess