EN
  • EN
  • DE

0501010.WR1

Part No 0501010.WR1
Manufacturer Littelfuse Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Reference case 1206
Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com
Win Source Part Number 712989-0501010.WR1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0501010.WR1 CAD Model

Description

The 0501010.WR1 is a fuse manufactured by Littelfuse Inc. It is a surface mount fuse designed to protect sensitive electronic circuits from overcurrent conditions.

Applications

  • Consumer Electronics: Protection of power supplies and signal lines in devices like smartphones, tablets, and laptops.
  • Industrial Equipment: Overcurrent protection in control circuits, power distribution systems, and sensor interfaces.
  • Automotive Electronics: Safeguarding electronic control units (ECUs), lighting systems, and infotainment systems from electrical surges.
  • Medical Devices: Ensuring the safe and reliable operation of medical equipment such as patient monitors and diagnostic instruments.
  • Telecommunications: Protection of network equipment, power supplies, and data transmission lines.

Features

  • Surface Mount Design: Enables automated assembly and efficient use of board space.
  • Fast Acting: Provides quick response to overcurrent events, minimizing potential damage to protected components.
  • Compact Size: Allows for integration into space-constrained applications.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced Circuit Protection: Safeguards electronic components from damage due to overcurrents.
  • Increased Reliability: Minimizes downtime and extends the lifespan of electronic devices.
  • Simplified Assembly: Surface mount design streamlines the manufacturing process.
  • Compact Footprint: Enables integration into smaller and more portable devices.
  • Compliance with Standards: Meets industry safety and environmental requirements.

Additional Details

The 0501010.WR1 fuse typically has a voltage rating suitable for low-voltage DC circuits. The exact current rating varies depending on the specific configuration. It is crucial to consult the Littelfuse datasheet to determine the precise specifications, including the interrupting rating, voltage rating, and operating temperature range. The fuse is constructed using materials that provide reliable performance and resistance to environmental factors. Its compact size and surface mount design make it suitable for high-density circuit board layouts. Proper selection of the fuse rating is essential to ensure adequate protection without causing nuisance tripping. This fuse is designed to protect against short circuits and overload conditions, preventing damage to downstream components. The surface mount package allows for automated placement and soldering, reducing manufacturing costs and improving assembly efficiency. The fast-acting characteristic of the fuse ensures a rapid response to fault currents, minimizing the duration of overcurrent stress on sensitive electronic components.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1072 $50.3840
1,140+ $0.0880 $100.3200
1,765+ $0.0852 $150.3780
2,425+ $0.0825 $200.0625
3,140+ $0.0797 $250.2580
4,200+ $0.0715 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,700 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess