The TK75031MTL is a high-performance common mode choke from Toko America Inc., designed to suppress common mode noise in various electronic circuits. It's engineered to improve signal integrity and reduce electromagnetic interference (EMI) in applications where noise filtering is critical.
Applications
- Differential signal lines in USB interfaces.
- High-speed data communication lines in Ethernet connections.
- LVDS (Low-Voltage Differential Signaling) circuits.
- CAN (Controller Area Network) bus systems.
- HDMI interfaces for noise reduction.
Features
- High common mode impedance.
- Low differential mode impedance.
- Compact size for space-constrained applications.
- Excellent noise suppression characteristics.
- High reliability and durability.
- Surface mount technology (SMT) compatibility for automated assembly.
Benefits
- Improved signal integrity by reducing common mode noise.
- Enhanced EMI performance, meeting regulatory requirements.
- Increased system reliability due to noise filtering.
- Smaller PCB footprint allows for more compact designs.
- Simplified manufacturing process with SMT compatibility.
Additional Details
The TK75031MTL's specifications typically include its inductance value, impedance at specific frequencies, rated current, and DC resistance. It is constructed using ferrite core material to achieve optimal performance in noise suppression. The operating temperature range is usually specified to ensure reliable operation in diverse environments. Consult the manufacturer's datasheet for precise electrical characteristics and mechanical dimensions.