EN
  • EN
  • DE

TK11250BMIL

Part No TK11250BMIL
Manufacturer Toko America Inc.
Catalog Electronic Wholesale
Description VOLTAGE REGULATOR WITH ON/OFF SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 1267678-TK11250BMIL
Manufacturer Homepage www.toko.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK11250BMIL CAD Model

Description

The TK11250BMIL is a low-dropout (LDO) linear regulator manufactured by Toko America Inc. It is designed to provide a stable and regulated output voltage of 2.5V. The device is optimized for battery-powered applications where low quiescent current and small size are critical.

Applications:

  • Mobile Communications: Powering key components in cell phones and smartphones.
  • Portable Devices: Used in PDAs, MP3 players, and other battery-operated handheld devices.
  • Wireless Applications: Ideal for powering wireless transceivers and modules.
  • Battery Management Systems: Providing regulated voltage for battery charging and monitoring circuits.
  • Low-Power Microcontrollers: Regulating power to microcontrollers and other low-voltage digital circuits.

Features:

  • Low Dropout Voltage: Typically 100mV at 100mA, enabling operation with minimal input voltage headroom.
  • Low Quiescent Current: Typical 50μA, minimizing power consumption and extending battery life.
  • Fixed Output Voltage: Provides a stable and accurate 2.5V output voltage.
  • Over-Current Protection: Protects the regulator and downstream components from overload conditions.
  • Thermal Shutdown Protection: Prevents damage due to overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Small Package: Available in a compact package, minimizing board space requirements.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, allowing for longer operation between battery charges.
  • Improved System Efficiency: Low dropout voltage reduces power dissipation, improving overall system efficiency.
  • Enhanced System Reliability: Over-current and thermal shutdown protection features protect the regulator and the system from damage.
  • Reduced Board Space: Small package size minimizes board space requirements, making it suitable for compact devices.
  • Stable Output Voltage: Provides a stable and accurate 2.5V output voltage, ensuring proper operation of downstream components.

The TK11250BMIL LDO regulator offers a combination of low dropout voltage, low quiescent current, and robust protection features, making it well-suited for a variety of portable and battery-powered applications. Its compact size and ease of use make it a valuable component for designers seeking to optimize power efficiency and system reliability.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess