EN
  • EN
  • DE

S636CY-101M=P3

Part No S636CY-101M=P3
Manufacturer Toko America Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toko America Inc.
Win Source Part Number 307674-S636CY-101M=P3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S636CY-101M=P3 CAD Model

Description

The Toko America Inc. S636CY-101M=P3 is a molded inductor designed for a variety of applications in power electronics and signal processing. This inductor is characterized by its compact size, high inductance value, and excellent electrical characteristics. Its molded construction provides enhanced durability and shielding, making it suitable for use in noisy environments.

Applications

  • DC-DC Converters: Used for energy storage and filtering in DC-DC converters.
  • Power Supplies: Employed in power supply circuits for filtering and regulation.
  • EMI Filtering: Used as a common mode choke for electromagnetic interference (EMI) suppression.
  • RF Circuits: Used in RF applications for impedance matching and signal tuning.
  • Consumer Electronics: Found in various consumer electronic devices such as smartphones, tablets, and laptops for power management and signal processing.

Features

  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • High Inductance Value: Offers a significant inductance value in a compact size.
  • Low DC Resistance: Minimizes power losses and enhances efficiency.
  • Shielded Design: Reduces electromagnetic interference (EMI) and provides better signal integrity.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Compact Size: Enables high-density circuit designs and miniaturization of electronic devices.
  • High Performance: Provides excellent electrical characteristics for efficient power conversion and signal processing.
  • Enhanced Reliability: Molded construction ensures long-term stability and durability in harsh environments.
  • EMI Suppression: Reduces electromagnetic interference, improving overall system performance.
  • Environmental Compliance: Meets RoHS standards, ensuring environmental responsibility.

Technical Specifications

The S636CY-101M=P3 inductor has an inductance value of 100µH (microhenries) with a specified tolerance, usually ±10% or ±20%. The DC resistance (DCR) is typically low, minimizing power losses. The rated current specifies the maximum current the inductor can handle without significant performance degradation. The operating temperature range is generally between -40°C and +85°C or higher, depending on the specific application requirements. The self-resonant frequency (SRF) is another important parameter, indicating the frequency at which the inductor's performance starts to degrade due to parasitic capacitance.

Materials: Typically constructed with a ferrite core and copper windings, encapsulated in a molded resin material.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess