EN
  • EN
  • DE

LLQ1608-FSL82NJ

Part No LLQ1608-FSL82NJ
Manufacturer Toko America Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toko America Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827682-LLQ1608-FSL82NJ
Ultra Librarian 3D Model Ultra Librarian LLQ1608-FSL82NJ CAD Model

Description

The LLQ1608-FSL82NJ is a wire-wound inductor manufactured by Toko America Inc. Primarily employed in high-frequency circuits, these inductors perform critical functions such as filtering, impedance matching, and tuning. The 'FSL82NJ' designation specifies a particular inductance value and tolerance range.

Applications

  • RF Filters: Selectively allowing or attenuating specific radio frequencies within a circuit.
  • Impedance Matching Circuits: Used to maximize signal transfer between circuit stages with differing impedances.
  • Oscillator Circuits: An integral part of the resonant tank circuit, contributing to stable oscillation generation.
  • RF Chokes: Effectively blocking the propagation of high-frequency noise within a circuit.
  • Wireless Communication Systems: Integrated within wireless devices for signal conditioning, filtering, and impedance matching.

Features

  • Wire-Wound Construction: Providing a high Q-factor, crucial for minimizing losses and maximizing efficiency in RF circuits.
  • Compact Footprint: Featuring a 1608 package size (1.6mm x 0.8mm), enabling use in densely packed PCBs.
  • High Self-Resonant Frequency (SRF): Enabling operation in high-frequency applications without significant performance degradation.
  • Stable Inductance: Maintaining consistent inductance across varying operating conditions.
  • Surface Mount Device (SMD): Designed for automated placement and soldering on printed circuit boards.

Benefits

  • Enhanced Performance: The wire-wound construction provides superior performance characteristics compared to alternatives such as multilayer inductors.
  • Reduced Size: Minimizing the required board space, allowing for smaller and more compact designs.
  • Increased Reliability: Manufactured by Toko, ensuring high quality and long-term reliability.
  • Simplified Assembly: The SMD package facilitates automated assembly, reducing manufacturing time and costs.
  • Optimized for RF Applications: Tailored for use in demanding radio frequency circuits, providing excellent performance.

Additional Details

The LLQ1608-FSL82NJ inductor balances performance and size, making it suitable for various RF applications. The inductance value is 0.082uH (82nH). These are frequently used in mobile devices, wireless communication equipment, and RF modules. Toko inductors are well-regarded for their consistent electrical characteristics and robust construction. Its high SRF contributes to its effectiveness in high-frequency designs. The small size allows for dense component placement on circuit boards, which is important in modern miniaturized electronic devices.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess