EN
  • EN
  • DE

LL2012-FH68NJ

Part No LL2012-FH68NJ
Manufacturer Toko America Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069728-LL2012-FH68NJ
Categories OEM Parts(J-L)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LL2012-FH68NJ CAD Model

Description

The LL2012-FH68NJ is a chip inductor manufactured by Toko America Inc. It belongs to the LL series, known for its compact size and suitability for high-frequency applications. This inductor is commonly used in RF circuits, impedance matching, and various filtering applications in wireless communication devices and other electronic equipment. Its small footprint makes it ideal for densely populated circuit boards.

Applications:

  • RF Circuits: Used in radio frequency applications, such as amplifiers and oscillators.
  • Impedance Matching Networks: Facilitates efficient power transfer between different circuit stages.
  • Wireless Communication Devices: Found in smartphones, tablets, and other wireless devices for filtering and tuning.
  • LC Filters: Forms part of LC filter circuits for signal conditioning and noise reduction.
  • Tuning Circuits: Used in tuning circuits within radio receivers and other tunable devices.

Features:

  • Compact Size: The 2012 package (2.0mm x 1.2mm) allows for high-density mounting.
  • High-Frequency Performance: Optimized for operation at high frequencies, vital for RF applications.
  • Precise Inductance: Offers a specific inductance value, typically 68nH (indicated by the '68N' in the part number), with a tight tolerance.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and cross-talk.
  • RoHS Compliance: Meets Restriction of Hazardous Substances standards for environmental safety.

Benefits:

  • Enhanced Circuit Efficiency: Accurate inductance and high Q-factor improve overall circuit performance.
  • Minimized Interference: Shielding reduces unwanted electromagnetic radiation.
  • Space Saving: Small footprint facilitates integration into compact devices.
  • Reliable Operation: High-quality materials and construction ensure longevity.
  • Environmentally Sound: RoHS compliance reduces environmental impact.

Additional Details:

The LL2012-FH68NJ features a nominal inductance value of 68 nH. The 'FH' designation likely specifies the tolerance and particular construction characteristics, detailed in the manufacturer's datasheet. These inductors are generally composed of ceramic materials and are designed to withstand reflow soldering processes. The typical operating temperature ranges from -40°C to +85°C, making it suitable for various operational environments. Consult the official Toko America Inc. datasheet for complete and precise specifications prior to use.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lowpower
Lowest to $0.0405
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $2.6115
Samsung
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess