EN
  • EN
  • DE

NJU7660M-TE3

Part No NJU7660M-TE3
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Description Converters and Converter Control Ics Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
RoHS Compliant
Win Source Part Number 1005652-NJU7660M-TE3
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU7660M-TE3 CAD Model

Description

The NJU7660M-TE3 is a charge pump DC-DC converter manufactured by New Japan Radio (NJR). It's designed to efficiently convert a positive input voltage to a negative output voltage. This converter is commonly used in various portable devices and battery-powered applications where a negative voltage rail is required for specific components or circuits.

Applications

  • LCD bias supplies
  • Operational amplifier power supplies
  • Interface power supplies
  • Portable instrumentation
  • Battery-powered equipment

Features

  • Input Voltage Range: 1.5V to 5.5V
  • Output Voltage: Adjustable negative voltage (approximately -Vin)
  • Low Quiescent Current: Typically a few microamps, optimizing battery life
  • High Conversion Efficiency: Ensures minimal power loss during voltage conversion
  • Small Package: Available in compact packages like MSOP or similar for space-constrained applications
  • Overload Protection: Includes short-circuit and over-temperature protection mechanisms
  • Adjustable Oscillator Frequency: Can be adjusted with an external capacitor

Benefits

  • Efficient Voltage Conversion: Provides a stable negative voltage with minimal power loss
  • Extended Battery Life: Low quiescent current prolongs the operating time of battery-powered devices
  • Compact Design: Small package size enables integration in miniaturized applications
  • Enhanced System Reliability: Built-in protection features prevent damage from overloads and short circuits
  • Versatile Applications: Suitable for a wide range of voltage conversion requirements
  • Simple External Components: Requires minimal external components, simplifying circuit design
  • Cost-Effective Solution: Offers a competitive price-performance ratio for negative voltage generation

Additional Details

The NJU7660M-TE3 utilizes charge pump technology to generate the negative voltage. The conversion efficiency can vary depending on the input voltage, output load, and external components used. The output voltage is typically close to the negative of the input voltage, but there may be some voltage drop depending on the load current. The device typically requires an external capacitor for charge pumping and another for output filtering. Detailed specifications, including efficiency curves, ripple voltage, and thermal characteristics, can be found in the NJR product datasheet. It is crucial to select appropriate external components based on the specific application requirements to ensure optimal performance and stability. The operating temperature range typically extends from -40°C to +85°C, making it suitable for a wide range of environments.

You May Also Be Interested in

Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess