EN
  • EN
  • DE

FDU1250-R50M

Part No FDU1250-R50M
Manufacturer Toko America Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984103-FDU1250-R50M
Categories OEM Parts(F-I)
Manufacturer Toko America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDU1250-R50M CAD Model

Description

The FDU1250-R50M is a wire-wound chip inductor manufactured by Toko America Inc. This component is designed for use in various electronic circuits to provide inductance, which is crucial for filtering, tuning, and impedance matching. Its compact size and robust construction make it suitable for applications where space is limited and reliable performance is required.

Applications:

  • RF circuits: Used for impedance matching and filtering in radio frequency applications.
  • Wireless communication devices: Integrated into devices such as smartphones, tablets, and IoT devices for signal conditioning.
  • Power supplies: Used for filtering noise and regulating voltage in power supply circuits.
  • Oscillators: Employed in oscillator circuits to provide the necessary inductance for frequency control.
  • Filters: Utilized in low-pass, high-pass, and band-pass filters to attenuate unwanted frequencies.

Features:

  • Wire-wound construction: Provides high inductance values and excellent Q-factor.
  • Compact size: Allows for dense component placement on circuit boards.
  • High current handling: Capable of withstanding relatively high current levels without saturation.
  • Surface mount technology (SMT): Designed for automated assembly processes.
  • RoHS compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Stable inductance: Maintains consistent performance over a wide range of frequencies and temperatures.
  • Efficient filtering: Effectively attenuates unwanted noise and interference in circuits.
  • Easy integration: Compatible with standard SMT assembly techniques.
  • Reliable performance: Ensures long-term stability and consistent operation.
  • Space-saving design: Allows for miniaturization of electronic devices.

Additional Details:

The FDU1250-R50M has an inductance value of 0.50 μH (microhenries) with a specified tolerance. It features a rated current, which indicates the maximum current the inductor can handle without significant performance degradation. The component's self-resonant frequency (SRF) is an important parameter, as it indicates the frequency at which the inductor's impedance becomes capacitive. The operating temperature range typically spans from -40°C to +85°C, making it suitable for a variety of environmental conditions. The DC resistance (DCR) is specified to minimize power loss within the inductor. The FDU1250-R50M is designed to meet the demands of modern electronic devices, providing a balance of performance, reliability, and compact size. It is commonly used in applications where precise inductance values and stable performance are critical for circuit operation. Its standardized footprint ensures compatibility with automated assembly equipment, facilitating high-volume production.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess