The A993AS-150M is a high-frequency inductor manufactured by Toko America Inc. It's designed for use in a variety of RF and microwave applications, providing inductance in resonant circuits, filtering networks, and impedance matching circuits. The inductor is characterized by its compact size, high Q factor, and stable performance over a wide frequency range.
Applications:
- RF filters
- Impedance matching networks
- Oscillator circuits
- Wireless communication devices
- RF transceivers
Features:
- High Q factor for low losses and efficient energy storage.
- Small size for compact circuit designs.
- Surface mount technology (SMT) for automated assembly.
- Stable inductance value over temperature.
- Wide frequency range operation.
Benefits:
- Improved circuit performance: The high Q factor minimizes losses, leading to improved signal integrity and overall circuit efficiency.
- Compact design: The small size allows for high-density circuit layouts, saving board space.
- Easy assembly: Surface mount technology simplifies the assembly process and reduces manufacturing costs.
- Stable operation: The stable inductance value ensures consistent performance over a wide range of operating conditions.
- Versatile application: Suitable for a wide range of RF and microwave applications.
Additional Details:
The A993AS-150M typically has an inductance value of 150 nH (nanohenries). The specific self-resonant frequency (SRF) and Q factor depend on the measurement frequency and the specific model variant. The component is typically constructed using a ceramic core and wound with copper wire. Toko America is a reputable manufacturer known for producing high-quality passive components. Consult the product datasheet for precise specifications, including tolerance, DC resistance, and current handling capabilities.