EN
  • EN
  • DE

LTM8052MPV#PBF

Part No LTM8052MPV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 1.2V to 24V 5A 81-Pin LGA Tray / DC/DC CONVERTER 1.2-24V 120W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 36V
Voltage - Output 1 1.2 ~ 24 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 81-BLGA Module
Dimension 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm)
Manufacturer Package 81-LGA (15x11.25)
Win Source Part Number 784639-LTM8052MPV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8052
Introduction Date September 26, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8052MPV#PBF CAD Model

Description

Product Overview: LTM8052MPV#PBF

The LTM8052MPV#PBF is a highly versatile and efficient step-down µModule (micro module) regulator from Linear Technology. This advanced power management component is designed to cater to a wide range of applications requiring a reliable and compact power solution. Its robust design ensures consistent performance even in demanding environments, making it a preferred choice for engineers and designers alike.

Key Features

  • Integrated Design: The LTM8052MPV#PBF integrates the DC/DC controller, power switches, inductor, and support components into a single package. This not only simplifies the design process but also saves board space and reduces time to market.
  • Wide Input Voltage Range: With an input voltage range of 6V to 36V, this µModule regulator is suitable for a variety of supply voltages, accommodating fluctuations and transients with ease.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V up to 24V, providing designers with the flexibility to use it in multiple applications requiring different voltage levels.
  • High Efficiency: The high-efficiency design ensures minimal heat generation and reduced power loss, which is critical for energy-sensitive applications.
  • Temperature Resistant: It is designed to operate in extreme temperatures, making it suitable for industrial and automotive applications. The MP grade version operates from -55°C to +125°C.
  • Overcurrent Protection: The built-in overcurrent protection helps prevent damage to the module and the downstream circuitry in case of unexpected current surges.

Applications

The LTM8052MPV#PBF is ideal for use in a wide array of applications, including but not limited to:

  • Telecommunications
  • Industrial Control and Automation
  • Automotive Electronics
  • Data Acquisition Systems
  • Portable Devices

Reliability and Quality

Linear Technology, known for its commitment to quality and reliability, ensures that the LTM8052MPV#PBF meets stringent performance criteria. Each module undergoes rigorous testing to guarantee its durability and longevity under real-world conditions.

With its compact form factor, robust performance, and ease of use, the LTM8052MPV#PBF µModule regulator stands out as an excellent power management solution for a variety of high-performance applications.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8703 $57.8703
3+ $47.4834 $142.4502
4+ $45.9995 $183.9980
6+ $44.5157 $267.0942
7+ $43.0318 $301.2226
9+ $38.5802 $347.2218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess