EN
  • EN
  • DE

IGZ100N65H5XKSA1

Part No IGZ100N65H5XKSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT TRENCH 650V 161A TO247-4 / IGBT Trench 650 V 161 A 536 W Through Hole PG-TO247-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Infineon Technologies
Series TrenchStop™ 5
Package Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 161 A
Current - Collector Pulsed (Icm) 400 A
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 100A
Power - Max 536 W
Switching Energy 850µJ (on), 770µJ (off)
Input Type Standard
Gate Charge 210 nC
Td (on/off) @ 25°C 30ns/421ns
Test Condition 400V, 50A, 8Ohm, 15V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-4
Supplier Device Package PG-TO247-4
Base Product Number IGZ100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names IGZ100N65H5,2156-IGZ100N65H5XKSA1,SP001160058,INFINFIGZ100N65H5XKSA1
Standard Package 30
Win Source Part Number 1004719-IGZ100N65H5XKSA1
Ultra Librarian 3D Model Ultra Librarian IGZ100N65H5XKSA1 CAD Model

Description

The IGZ100N65H5XKSA1 is a TrenchStop™ 5 IGBT transistor manufactured by Infineon Technologies. It has a maximum power of 536W and a voltage collector emitter breakdown of 650V. The current collector is 161A, and the current collector pulsed is 400A. The switching energy is 850μJ (on) and 770μJ (off). The gate charge is 210nC, and the test condition is 400V, 50A, 8Ohm, 15V. It is a through-hole mounting type with a package/case of TO-247-4 and a supplier device package of PG-TO247-4.

  • Maximum Power: 536W
  • Voltage Collector Emitter Breakdown: 650V
  • Current Collector: 161A
  • Current Collector Pulsed: 400A
  • Switching Energy (On): 850μJ
  • Switching Energy (Off): 770μJ
  • Gate Charge: 210nC
  • Test Condition: 400V, 50A, 8Ohm, 15V
  • Mounting Type: Through-hole
  • Package/Case: TO-247-4
  • Supplier Device Package: PG-TO247-4

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess