EN
  • EN
  • DE

TM1629

Part No TM1629
Manufacturer TM
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TM
Win Source Part Number 372121-TM1629
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM1629 CAD Model

Description

The TM1629 is an LED driver controller IC from TM designed for controlling and driving LED displays, and often includes keypad scanning functionality. It's typically used in various consumer electronics and appliance applications to manage LED segment displays and accept user input through a keypad interface.

Applications

  • Home appliances (microwave ovens, air conditioners, washing machines)
  • Audio and video equipment (DVD players, stereos, set-top boxes)
  • Instrumentation (digital meters, panel displays)
  • Gaming peripherals
  • Electronic scales

Features

  • LED Display Driver: Drives up to a certain number of LED segments and digits (typically 7-segment or 16-segment displays).
  • Keypad Scanning: Integrated keypad scanning functionality for accepting user input.
  • Serial Interface: Communicates with a microcontroller via a serial interface (e.g., SPI or similar).
  • Adjustable Brightness: Offers brightness control for the LED display, allowing for customization.
  • Power-Saving Mode: Includes a power-down or sleep mode to reduce power consumption when the display is not actively in use.
  • Multiple Display Modes: Supports different display configurations and modes.

Benefits

  • Simplified Design: Integrates LED driving and keypad scanning functions, reducing the number of external components required.
  • Cost-Effective: Lower component count and integrated features contribute to a lower overall system cost.
  • Reduced PCB Space: The integration of multiple functions in a single chip saves space on the printed circuit board.
  • Easy Microcontroller Interface: Serial communication simplifies the connection and control from a microcontroller.
  • Customizable Display: Adjustable brightness and display modes allow for adapting the display to different environments and user preferences.
  • Lower Power Consumption: Power-saving mode extends battery life in portable applications.

Additional Details

The TM1629 typically operates at a voltage between 3V and 5V. It often uses a 2-wire or 3-wire serial interface. It provides segment current control for driving LEDs. The specific number of digits and segments it can control will be specified in the datasheet. It is essential to consult the datasheet for specific electrical characteristics, pinout details, and application guidelines to ensure proper implementation and avoid damage to the device. The operating temperature range is also crucial for ensuring reliable operation in the intended environment.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess