EN
  • EN
  • DE

2SC1815LT1

Part No 2SC1815LT1
Manufacturer Tiger Electronic Co.,Ltd
Catalog Hard To Find
Description SOT-23 Plastic-Encapsulate Transistors (NPN)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tiger Electronic Co.,Ltd
Win Source Part Number 1125141-2SC1815LT1
Manufacturer Homepage www.tgselec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC1815LT1 CAD Model

Description

The 2SC1815LT1 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Tiger Electronic Co., Ltd. It is commonly used in a wide range of low-power amplification and switching applications. Known for its reliability and consistent performance, the 2SC1815LT1 is a popular choice among electronics designers and hobbyists alike.

Applications:

  • Audio Amplifiers: Used as a small-signal amplifier in audio circuits.
  • Switching Circuits: Employed as a switch in various electronic circuits.
  • Signal Processing: Utilized in signal conditioning and processing circuits.
  • Oscillator Circuits: Used in simple oscillator designs.
  • General Purpose Amplification: Suitable for various low-power amplification needs.

Features:

  • NPN Bipolar Transistor: A common and versatile transistor type.
  • Low Noise: Suitable for sensitive audio applications.
  • High Gain: Provides substantial amplification for weak signals.
  • Small Package: Compact size allows for use in densely populated circuits.
  • RoHS Compliant: Meets environmental standards for safe and eco-friendly use.

Benefits:

  • Reliable Performance: Consistent and dependable operation in various applications.
  • Wide Availability: Easily sourced from multiple distributors and suppliers.
  • Cost-Effective: Economical solution for basic amplification and switching needs.
  • Easy to Use: Simple to incorporate into existing and new circuit designs.
  • Versatile Application: Suitable for a broad range of electronic projects and applications.

Additional Details:

The 2SC1815LT1 has specific electrical characteristics, including collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). It is important to consult the datasheet to ensure that the transistor is operated within its specified limits. The transistor's gain (hFE) is a key parameter for amplifier design, and it typically falls within a specified range. Proper biasing is crucial for optimal performance and stability. Heatsinking is generally not required for low-power applications, but it may be necessary for higher current levels. The 2SC1815LT1 is often used as a complementary pair with a PNP transistor for push-pull amplifier configurations.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess