EN
  • EN
  • DE

CHT50010-5

Part No CHT50010-5
Manufacturer Thomas & Betts
Catalog Cables, Wires Fiber Optic Cables
Description CHT50010-5 - Thomas and Betts Color-Keyed CK CHT500105 COPPER INCH HINCH TAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051999-CHT50010-5
Categories Cables, Wires Fiber Optic Cables
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHT50010-5 CAD Model

Description

The CHT50010-5 is a fiber optic cable manufactured by Thomas & Betts. This cable is designed for reliable data transmission in various networking and telecommunications applications. It offers high bandwidth and low signal loss, ensuring efficient and stable connectivity.

Applications

  • Data Centers: Used for high-speed data transmission between servers and networking equipment.
  • Telecommunications Networks: Provides backbone connectivity for telecom infrastructure.
  • Local Area Networks (LANs): Enables high-speed connectivity within offices and buildings.
  • Industrial Automation: Supports reliable communication in harsh industrial environments.
  • Security Systems: Used for transmitting video and data in surveillance systems.

Features

  • High Bandwidth: Supports high data transmission rates.
  • Low Signal Loss: Minimizes signal degradation over long distances.
  • Durable Construction: Designed to withstand harsh environmental conditions.
  • Fiber Optic Technology: Provides immunity to electromagnetic interference (EMI).
  • Standard Connectors: Compatible with a variety of standard fiber optic connectors.

Benefits

  • Reliable Data Transmission: Ensures stable and accurate data transfer.
  • Long-Distance Connectivity: Enables communication over extended distances without significant signal loss.
  • Immunity to Interference: Fiber optic technology eliminates the effects of electromagnetic interference.
  • Scalable Bandwidth: Supports future upgrades to higher bandwidth requirements.
  • Secure Communication: Fiber optic cables are difficult to tap, providing enhanced security.

Additional Details

The CHT50010-5 fiber optic cable is typically constructed with a durable outer jacket to protect the optical fibers from physical damage and environmental factors. The cable's specifications, such as fiber type (e.g., single-mode or multi-mode), core diameter, and cladding diameter, are critical for compatibility with specific networking equipment. The cable also conforms to industry standards for optical performance and safety. Thomas & Betts provides detailed specifications for insertion loss, return loss, and other key parameters to ensure reliable performance in demanding applications. Installation guidelines for fiber optic cables should be followed to prevent damage and maintain optimal performance. The cable’s bend radius and tensile strength are important considerations during installation and routing.

You May Also Be Interested in

Amphenol
CBL 5POS MALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
TE Connectivity
Multi-Conductor Cables 55/0322-14-6/9CS2725
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Multicomp
Computer Cable, Modem, 6FT, Gray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess