EN
  • EN
  • DE

CHS200B

Part No CHS200B
Manufacturer Thomas & Betts
Catalog Cables, Wires Fiber Optic Cables
Description Heat Shrink Tubing ST Polyvinyl Chloride Clear Thin T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966741-CHS200B
Categories Cables, Wires Fiber Optic Cables
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHS200B CAD Model

Description

The CHS200B is a cable support hardware component manufactured by Thomas & Betts (now ABB). While 'cable support hardware' is a broad term, contextually, the CHS200B most likely represents a type of cable tie, clamp, or similar accessory designed to secure and manage cables, wires, or fiber optic cables in various applications. Given the lack of precise information, the following description is based on typical features and benefits associated with similar cable management products from Thomas & Betts.

Applications

  • Data Centers: Used to organize and secure network cables, power cords, and fiber optic cables, ensuring efficient airflow and preventing cable clutter.
  • Telecommunications Infrastructure: Secures cables and wires in cell towers, base stations, and other telecommunications equipment.
  • Industrial Automation: Manages cables in control panels, machinery, and robotic systems, preventing damage and ensuring reliable operation.
  • Electrical Wiring: Organizes and secures electrical cables in residential, commercial, and industrial buildings, improving safety and code compliance.
  • Automotive Wiring Harnesses: Used to bundle and secure wires in automotive electrical systems, protecting them from vibration and abrasion.

Features (Typical for Cable Support Products)

  • Durable Material: Constructed from high-strength nylon or other durable polymers for long-lasting performance.
  • Adjustable Design: Allows for easy adjustment to accommodate different cable sizes and configurations.
  • Secure Locking Mechanism: Provides a reliable and secure hold to prevent cables from slipping or becoming dislodged.
  • Flame Retardant: Meets industry safety standards for flame resistance, reducing the risk of fire hazards.
  • UV Resistant: Protects against degradation from exposure to sunlight, ensuring long-term performance in outdoor applications.

Benefits (Typical for Cable Support Products)

  • Improved Cable Management: Organizes and secures cables, reducing clutter and improving airflow.
  • Enhanced Safety: Prevents cable damage and reduces the risk of electrical hazards.
  • Increased Reliability: Ensures that cables remain securely in place, preventing interruptions and downtime.
  • Reduced Maintenance Costs: Minimizes the need for cable repairs and replacements.
  • Simplified Installation: Easy-to-use design simplifies cable installation and maintenance.

Additional Details (Based on General Cable Support Products)

  • Material: Typically made of nylon, polypropylene, or other durable polymers.
  • Operating Temperature: Typically rated for a wide range of temperatures, from -40°C to +85°C or higher.
  • Flammability Rating: Often UL 94 V-2 or V-0 rated for flame resistance.
  • Tensile Strength: Specifies the maximum load the cable support can withstand.
  • Compliance: May comply with industry standards such as RoHS and REACH.

While specific details about the CHS200B are limited, it can be inferred that this product is a cable support hardware component designed to organize, secure, and protect cables in various applications. Its durable construction, adjustable design, and secure locking mechanism contribute to improved cable management, enhanced safety, and increased reliability.

You May Also Be Interested in

TE Connectivity
Splice Terminal Solder Sleeve Shield Terminator 19.10mm x 7.62mm Transparent Blue
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL DUPLEX 1=500M
Lowest to $2.9324
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket and Terminal Cable Assemblies, 0.100 Pitch
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Samtec Inc.
Ribbon Cables / IDC Cables IDC Socket Cable Assemblies, 2.00mm Pitch
Need more? Email Us
Thomas & Betts
TYS9-280 - Thomas and Betts Ty-Rap TR TYS9280 CABLE TIE 316 SST .27X9I
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess