EN
  • EN
  • DE

APA-350

Part No APA-350
Manufacturer Thomas & Betts
Catalog OEM Parts (A - B)
Description APA-350 - Thomas and Betts Color-Keyed BB APA350 PIN ADAPTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1045765-APA-350
Categories OEM Parts(A-B)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APA-350 CAD Model

Description

The APA-350 is a solderless connector designed for grounding applications, manufactured by Thomas & Betts. This connector provides a reliable and efficient method for creating ground connections without the need for soldering. It is widely used in electrical installations and maintenance where a secure and easily installed grounding solution is required.

Applications:

  • Electrical grounding systems
  • Telecommunications infrastructure
  • Power distribution networks
  • Industrial equipment grounding
  • Commercial building electrical systems

Features:

  • Solderless connection: Eliminates the need for soldering, reducing installation time and complexity.
  • High conductivity: Ensures a reliable and low-resistance ground connection.
  • Durable construction: Made from high-quality materials for long-lasting performance in various environments.
  • Easy installation: Simple and quick to install with standard tools.
  • Wide range of wire sizes: Accommodates various wire gauges for different grounding requirements.

Benefits:

  • Reduced installation time: Solderless design speeds up the grounding process, saving time and labor costs.
  • Improved safety: Provides a secure and reliable ground connection, enhancing electrical safety.
  • Lower maintenance costs: Durable construction minimizes the need for frequent replacements.
  • Versatile application: Suitable for a wide range of grounding applications in different industries.
  • Consistent performance: Ensures a stable and low-resistance ground connection over time.

Additional Details:

The APA-350 solderless connector typically consists of a metallic body with set screws or compression mechanisms to secure the grounding conductor. The specific materials used, such as copper or aluminum, depend on the application and compatibility with the grounding system. Installation involves stripping the wire, inserting it into the connector, and tightening the set screws to create a secure connection. The connector is designed to meet industry standards for grounding and bonding, ensuring compliance with electrical codes and regulations. Its robust design makes it suitable for both indoor and outdoor applications, providing a reliable grounding solution in diverse environmental conditions.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0081
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess