EN
  • EN
  • DE

PCA9518DBQRG4

Part No PCA9518DBQRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description EXPANDABLE FIVE-CHANNEL I2C HUB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1235932-PCA9518DBQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9518DBQRG4 CAD Model

Description

The PCA9518DBQRG4 is a robust and innovative 5-channel I²C hub device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to expand the capabilities of the I²C bus by allowing a single master to communicate with multiple slave devices over five separate I²C channels. It is particularly useful in complex embedded systems where the number of I²C devices exceeds the bus capacity or when the devices need to be isolated or separated by a greater distance than the I²C specifications allow.

Key Features

  • 5-Channel Hub: Enables one I²C master to connect to multiple I²C slave devices across five distinct channels.
  • Extended Range: Facilitates I²C communication over longer distances than typically possible, enhancing system design flexibility.
  • Channel Isolation: Prevents bus contention and signal degradation by isolating each channel during operation.
  • High-Speed Operation: Supports I²C bus speeds of up to 400 kHz, making it suitable for fast data transfer applications.
  • Low Standby Current: Consumes minimal power when inactive, contributing to energy-efficient design.
  • Supply Voltage Range: Operates across a wide range of supply voltages from 2.3V to 5.5V, compatible with various logic levels.

Applications

The PCA9518DBQRG4 is versatile and can be used in a wide array of applications such as:

  • Server and Telecom Infrastructure
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Networks
  • Consumer Electronics

Package and Quality

The PCA9518DBQRG4 comes in a compact SSOP-24 (DBQ) package, making it suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

Conclusion

Overall, the PCA9518DBQRG4 from Texas Instruments is an essential component for system designers looking to enhance their I²C bus systems. Its ability to connect multiple devices over extended distances without compromising signal integrity or speed makes it a valuable addition to any complex electronic system.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess