EN
  • EN
  • DE

71005-TB

Part No 71005-TB
Manufacturer Thomas & Betts
Catalog OEM Parts (0 - 9)
Description 71005-TB - Thomas and Betts Blackburn CK 71005TB TERMINAL LUG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Copper
Mount Screw
REACH SVHC No SVHC
RoHS Compliant
Termination Screw
Wire/Cable Gauge 4 AWG
Win Source Part Number 972894-71005-TB
Categories OEM Parts(0-9)
Manufacturer Thomas & Betts
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 71005-TB CAD Model

Description

The 71005-TB is a series of cable glands manufactured by Thomas & Betts. These glands are designed to provide secure cable entry into enclosures while maintaining environmental protection. They are commonly used in industrial and commercial applications to prevent water, dust, and other contaminants from entering electrical equipment.

Applications:

  • Cable entry into electrical enclosures
  • Sealing cables in harsh environments
  • Strain relief for cables
  • Panel building
  • Machine building

Features:

  • Provides strain relief for the cable.
  • NPT threads for secure connection
  • Various sizes to accommodate different cable diameters
  • Durable construction
  • Corrosion-resistant materials
  • IP-rated for environmental protection (e.g., IP68)

Benefits:

  • Environmental Protection: Prevents water, dust, and other contaminants from entering enclosures, protecting sensitive equipment.
  • Secure Cable Entry: Provides a robust and reliable connection for cables.
  • Strain Relief: Prevents cable damage due to pulling or bending.
  • Easy Installation: Designed for quick and easy installation.
  • Long-Lasting Performance: Durable construction ensures reliable performance in harsh environments.

Technical Specifications:

The 71005-TB series of cable glands are available in various sizes, materials (e.g., nylon, nickel-plated brass), and thread types (e.g., NPT, metric). Key specifications include the cable diameter range it can accommodate, the thread size, the IP rating (Ingress Protection), and the operating temperature range. The torque rating for tightening the gland is also a critical specification. Refer to the Thomas & Betts datasheet for precise details.

In summary, the Thomas & Betts 71005-TB series of cable glands provide secure and environmentally protected cable entry solutions for a wide range of industrial and commercial applications.

You May Also Be Interested in

Renesas Electronics America
Idt 9LPRS393DKLFT
Lowest to $2.7755
Renesas Electronics America
IC CLK SYNTHESIZER CK505 64TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 1 Output 64-TSSOP
Lowest to $3.9178
Renesas Electronics America
Low Skew DDR II Fan-out Buffer
Need more? Email Us
Integrated Circuit Systems
64-pin CK505 w/Fully Integrated Voltage Regulator + Integrated Series Resistor
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32MLF / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 32-VFQFPN (5x5)
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
CONN PC/104 ORGANIZER 104POS / Connector Pin Organizer For PC/104
Lowest to $10.6080
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess