EN
  • EN
  • DE

U16C20C

Part No U16C20C
Manufacturer Thinki Semiconductor Co., Ltd.
Catalog Electronic Wholesale
Description 16.0 Ampere Heatsink Common Anode Ultra Fast Recovery Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Thinki Semiconductor Co., Ltd.
Win Source Part Number 1275228-U16C20C
Manufacturer Homepage www.thinkisemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U16C20C CAD Model

Description

The U16C20C from Thinki Semiconductor Co., Ltd. is a dual common cathode Schottky barrier rectifier designed for high-efficiency rectification in various power applications. This diode features a low forward voltage drop and fast switching speeds, making it ideal for use in switching power supplies, DC-DC converters, and other applications where efficiency and speed are critical.

Applications

  • Switching Power Supplies: Used in power supplies for computers, servers, and consumer electronics.
  • DC-DC Converters: Provides rectification in DC-DC converters for portable devices and power management systems.
  • Freewheeling Diodes: Protects switching devices from inductive voltage spikes in motor drives and other inductive circuits.
  • Polarity Protection: Prevents damage from reverse polarity connections in electronic circuits.
  • LED Lighting: Used in LED lighting applications to provide efficient rectification of AC power.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enables high-frequency operation.
  • High Surge Current Capability: Withstands high surge currents, ensuring reliable operation in demanding conditions.
  • High Reliability: Offers stable and consistent performance over a wide range of operating conditions.
  • Dual Diode Configuration: Provides two diodes in a single package, simplifying circuit design and reducing board space.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed contribute to higher efficiency in power electronics applications.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, improving overall system performance.
  • Enhanced Reliability: High surge current capability ensures reliable operation in demanding conditions.
  • Simplified Design: Dual diode configuration simplifies circuit layout and reduces component count.
  • Space Savings: Compact package reduces board space requirements, enabling smaller and more compact designs.

Additional Details

The U16C20C is typically housed in a TO-220 or similar package designed for efficient heat dissipation. Key specifications include a low reverse leakage current, a high repetitive peak reverse voltage, and a wide operating temperature range. The common cathode configuration allows for convenient use in bridge rectifier circuits and other common power electronics topologies. This rectifier is commonly used in applications where efficient and high-speed rectification is required, such as in switching power supplies and DC-DC converters for portable devices. Its fast recovery characteristics make it suitable for high-frequency applications, reducing switching losses and improving overall system efficiency. The dual diode configuration allows for space-saving designs and simplified circuit layouts, making it a popular choice for compact power supplies and other applications where board space is limited.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess