EN
  • EN
  • DE

DF110S

Part No DF110S
Manufacturer Thermtrol Corporation
Catalog END - OF - LIFE
Description DF SERIES 15 AMP THERMAL CUTOFFS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Thermtrol Corporation
Win Source Part Number 1167081-DF110S
Manufacturer Homepage www.thermtrol.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF110S CAD Model

Description

The DF110S is a disc thermostat manufactured by Thermtrol Corporation. It's designed to provide reliable temperature control in various applications. This snap-action thermostat offers precision and durability, making it suitable for use in demanding environments.

Applications

  • HVAC Systems: Used for temperature control in heating, ventilation, and air conditioning equipment.
  • Appliances: Found in appliances such as ovens, refrigerators, and water heaters to regulate temperature.
  • Industrial Equipment: Employed in industrial machinery to prevent overheating and maintain optimal operating temperatures.
  • Medical Devices: Utilized in medical equipment requiring precise temperature control.
  • Automotive Applications: Used in automotive systems for temperature regulation.

Features

  • Snap-Action Design: Provides quick and reliable switching action for accurate temperature control.
  • Compact Size: Allows for easy integration into various applications with limited space.
  • High Durability: Constructed with robust materials to withstand harsh environments and extended use.
  • Precise Temperature Sensing: Offers accurate and consistent temperature sensing for reliable operation.
  • Automatic Reset: Automatically resets when the temperature returns to the specified range.

Benefits

  • Prevents Overheating: Protects equipment and systems from damage caused by excessive temperatures.
  • Ensures Consistent Performance: Maintains optimal operating temperatures for consistent and reliable performance.
  • Extends Equipment Lifespan: Helps to extend the lifespan of equipment by preventing overheating and damage.
  • Reduces Maintenance Costs: Minimizes the need for maintenance and repairs due to temperature-related issues.
  • Improves Safety: Enhances safety by preventing hazardous conditions caused by overheating.

Additional Details

The DF110S thermostat is designed for surface mounting and features a bimetallic disc that responds to temperature changes. The snap-action mechanism ensures rapid switching when the set temperature is reached. It typically has a narrow tolerance range, allowing for precise temperature control. The specific operating temperature and tolerance can vary depending on the exact model. It is important to consult the manufacturer's datasheet for detailed specifications and operating instructions.

The thermostat’s construction involves high-quality materials such as bimetallic elements, ceramic bases, and durable housing, ensuring reliable operation over a wide range of environmental conditions. The component is also designed for ease of installation and offers multiple mounting options. The electrical connections are typically designed for secure and reliable wiring, further enhancing its dependability in various applications.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess