EN
  • EN
  • DE

XTR117AIDGKRG4

Part No XTR117AIDGKRG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC 4-20MA CURRENT-LOOP TX 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 081907-XTR117AIDGKRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR117AIDGKRG4 CAD Model

Description

The XTR117AIDGKRG4 is a high-quality, precision current loop transmitter integrated circuit (IC) designed and manufactured by Texas Instruments. It is specifically engineered to convert a voltage input into a current output, which is commonly utilized in industrial applications for transmitting analog signals over long distances with high immunity to noise. This product is an essential component for professionals who require reliable and accurate signal transmission in harsh industrial environments.

Key Features

  • Loop-Powered Operation: The XTR117AIDGKRG4 operates on a 4-20mA current loop, which means it can be powered by the same current loop it controls. This feature simplifies the power supply design and reduces wiring costs.
  • Wide Supply Range: It has a broad supply voltage range from 7.5V to 36V, making it versatile for various applications and compatible with many different types of sensors and systems.
  • High Accuracy: The device offers excellent accuracy and linearity for precise control and measurement, which is critical for industrial processes.
  • Low Quiescent Current: It features a low quiescent current, thereby minimizing power consumption and heat generation within the system.
  • Robust Design: The XTR117AIDGKRG4 is designed to withstand the rigors of industrial environments, including resistance to electromagnetic interference (EMI) and other forms of noise that could potentially disrupt signal integrity.

Applications

The XTR117AIDGKRG4 is suitable for a wide range of industrial applications, such as:

  • Process control systems
  • Factory automation
  • 4-20mA loop-powered sensors
  • Remote data acquisition
  • Industrial signal transmission

Product Specifications

The XTR117AIDGKRG4 comes in a compact VSSOP-8 package, which is ideal for space-constrained applications. It operates over the industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions. The device also features a low offset voltage, which contributes to its high accuracy and stability over time and temperature variations.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XTR117AIDGKRG4 is no exception. It is built to meet the highest standards of reliability, ensuring that it performs consistently over its lifespan, even in the most demanding applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8791 $52.7460
125+ $0.8235 $102.9375
190+ $0.7957 $151.1830
275+ $0.7400 $203.5000
355+ $0.7122 $252.8310
440+ $0.6844 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,150 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess