EN
  • EN
  • DE

XTR115UK

Part No XTR115UK
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Texas Instruments
Win Source Part Number 416758-XTR115UK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR115UK CAD Model

Description

The XTR115UK is a precision voltage-to-current converter/transmitter designed by Texas Instruments, a leader in semiconductor design and manufacturing. This robust component is an essential building block in industrial control systems, especially where 4-20mA current loops are the norm. The XTR115UK is tailored for seamless integration into a wide array of applications, including process control, factory automation, and professional test equipment.

Key Features

  • Current Loop Transmitter: The XTR115UK can convert a voltage input into a current output, facilitating long-distance signal transmission with high immunity to noise, which is crucial in industrial environments.
  • Loop Supply Voltage: It operates on loop supply voltages ranging from 7.5V to 36V, providing flexibility in various power supply scenarios.
  • Output Current: The device is capable of outputting a current range of 4-20mA, which is the industry standard for transmitting analog signals over long distances.
  • Low Offset Voltage: The XTR115UK boasts a low offset voltage, which translates to high accuracy in current transmission and minimal signal distortion.
  • External Transistor: An external pass transistor can be used to boost output current, making the device versatile for higher power applications.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The XTR115UK is ideally suited for converting analog signal levels into a current loop with a digital resolution, which can be used in numerous applications such as:

  • Industrial control systems
  • Process monitoring equipment
  • PLC system interfaces
  • Data acquisition systems
  • Remote signal transmission

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the XTR115UK is no exception. It is built to meet stringent industry standards, ensuring longevity and consistent performance. With its robust design and reliable operation, the XTR115UK is a valuable component for any system requiring accurate and noise-immune current signal transmission.

You May Also Be Interested in

Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess