Maxim Integrated Product Overview: MAX2142GTM/V+T
The MAX2142GTM/V+T is a cutting-edge solution from Maxim Integrated, designed to cater to the demanding requirements of modern RF applications. This highly integrated device is a testament to Maxim's commitment to providing innovative and reliable components for the electronics industry.
Key Features
- High Performance: The MAX2142GTM/V+T is engineered to deliver exceptional performance, ensuring efficient and reliable operation in a variety of RF applications.
- Integrated Design: This product incorporates several functional blocks within a single package, reducing the need for external components and simplifying the design process for engineers.
- Low Power Consumption: Maxim Integrated understands the importance of energy efficiency, which is why the MAX2142GTM/V+T is optimized for low power consumption, making it suitable for battery-powered devices.
- Versatility: The device's versatile nature allows it to be used in a wide range of applications, from industrial to consumer electronics, demonstrating its adaptability to different market needs.
Applications
The MAX2142GTM/V+T is ideal for a variety of applications, including:
- Wireless Communication Systems
- RF Signal Processing
- Portable Electronics
- Telemetry and Remote Control
- Automotive Systems
Technical Specifications
With precise technical specifications, the MAX2142GTM/V+T ensures compatibility and performance for your projects:
- Operating Frequency Range: 800 MHz to 2.5 GHz
- Supply Voltage: 3.3V
- Output Power: +18 dBm
- Package Type: QFN
- Operating Temperature Range: -40°C to +85°C
Maxim Integrated's MAX2142GTM/V+T is a testament to the company's dedication to quality and innovation. Whether you're designing for commercial or industrial applications, this product offers the reliability and performance necessary to meet the stringent requirements of today's technology landscape.
For detailed information, datasheets, and technical support, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.