EN
  • EN
  • DE

XTPS51215ARUKR

Part No XTPS51215ARUKR
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description 3-V to 28-V input, single phase D-CAP2 controller with 2-bit VID 20-WQFN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Length 3 mm
Number of Pins 20
Thickness 750 µm
Width 3 mm
Win Source Part Number 1142241-XTPS51215ARUKR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTPS51215ARUKR CAD Model

Description

The XTPS51215ARUKR from Texas Instruments is a state-of-the-art power management IC designed for high-performance applications. This advanced device is engineered to meet the rigorous power requirements of today's sophisticated electronic systems, providing efficient and reliable power conversion.

Key Features

  • High Efficiency: The XTPS51215ARUKR boasts an impressive efficiency rating, ensuring minimal power loss during operation and contributing to the overall energy efficiency of the system it's integrated into.
  • Compact Size: With a small form factor, this IC is ideal for space-constrained applications, allowing for more compact and streamlined designs without sacrificing performance.
  • Adjustable Output: The output voltage is adjustable, providing flexibility and making it suitable for a wide range of applications, from industrial to consumer electronics.
  • Thermal Protection: Equipped with thermal shutdown protection, the XTPS51215ARUKR is designed to prevent overheating, enhancing the longevity and reliability of both the IC and the system it powers.
  • Low Dropout: The low dropout feature ensures that the IC continues to operate efficiently even when the input voltage is close to the output voltage, further enhancing its performance in low-voltage scenarios.

Applications

The versatile nature of the XTPS51215ARUKR makes it an excellent choice for a variety of applications, including:

  • Networking equipment
  • Telecommunications systems
  • Enterprise servers
  • Storage systems
  • Computing platforms

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the XTPS51215ARUKR is no exception. Manufactured with precision and designed for durability, this IC meets the highest standards of quality and reliability that customers have come to expect from Texas Instruments.

Whether you're designing a new system or upgrading an existing one, the XTPS51215ARUKR is an excellent choice for your power management needs, providing the performance, flexibility, and reliability necessary to power today's advanced electronics.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess