EN
  • EN
  • DE

MM3Z3V6ST1

Part No MM3Z3V6ST1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.6V 200MW SOD323
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±3%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 109159-MM3Z3V6ST1
Ultra Librarian 3D Model Ultra Librarian MM3Z3V6ST1 CAD Model

Description

ON Semiconductor MM3Z3V6ST1 Zener Diode

The ON Semiconductor MM3Z3V6ST1 is a high-quality Zener diode designed for providing a reliable voltage reference in a variety of electronic applications. With its precise voltage regulation and compact SOD-323 package, this Zener diode is an excellent choice for space-constrained applications where size and power efficiency are critical considerations.

Key Features

  • Nominal Zener Voltage: The MM3Z3V6ST1 boasts a nominal Zener voltage of 3.6V, making it suitable for a range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: This diode has a power dissipation of 300mW, which allows it to handle moderate levels of power while maintaining its voltage regulation capabilities.
  • Package: Encased in a SOD-323 package, the MM3Z3V6ST1 is designed for surface-mount technology (SMT), which is ideal for high-density PCB designs.
  • Tolerance: The Zener voltage tolerance is ±5%, providing a stable reference voltage for consistent performance across various conditions.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, ensuring reliability and stability in diverse environments.

Applications

The MM3Z3V6ST1 Zener diode is versatile and can be used in numerous applications, including:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Precision reference for voltage comparators
  • Waveform shaping and clipping circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM3Z3V6ST1 Zener diode is no exception. It is manufactured to high standards, ensuring that each diode performs to its specifications. The device's reliability is further enhanced by its robust thermal characteristics, allowing it to maintain performance over its entire operating temperature range.

In summary, the MM3Z3V6ST1 from ON Semiconductor is a compact, efficient, and reliable Zener diode solution suitable for a wide array of electronic applications where precise voltage control is essential. Its small footprint and robust design make it a preferred choice for designers looking to optimize their circuit designs without compromising on performance or quality.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3823 $59.2565
370+ $0.3142 $116.2540
575+ $0.3038 $174.6850
785+ $0.2945 $231.1825
1,020+ $0.2841 $289.7820
1,360+ $0.2553 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess