EN
  • EN
  • DE

XMS430FR2476TPTR

Part No XMS430FR2476TPTR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description 16 MHz ultra-low-power microcontroller with 64 KB FRAM, 8 KB RAM, 12-bit ADC, 43 IO, 5 16-bit timers 48-LQFP -40 to 105
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998241-XMS430FR2476TPTR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMS430FR2476TPTR CAD Model

Description

Introducing the Texas Instruments XMS430FR2476TPTR Microcontroller

The XMS430FR2476TPTR is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding needs of modern embedded systems. As a member of the MSP430 family, this MCU is optimized for low power consumption and high performance, making it an ideal choice for industrial, consumer electronics, and Internet of Things (IoT) applications.

Key Features of XMS430FR2476TPTR

  • Low Power Architecture: The MSP430 core boasts an ultra-low power architecture, which enables extended battery life in portable applications. It features multiple power-saving modes, allowing designers to balance performance and power consumption according to their specific needs.
  • Robust Processing Capabilities: Equipped with a 16-bit RISC CPU, the XMS430FR2476TPTR can handle complex computations and algorithms efficiently. This makes it suitable for applications requiring significant data processing without compromising on power efficiency.
  • Generous Memory: With 47KB of non-volatile FRAM (Ferroelectric Random Access Memory), this MCU provides ample space for code and data storage. FRAM offers the speed of SRAM with the persistence of flash memory, enabling faster write times and greater endurance.
  • Rich Peripherals: The device boasts a range of integrated peripherals, including multiple communication interfaces such as UART, SPI, and I2C, alongside digital and analog I/O ports. These built-in features reduce the need for additional components, saving space and cost.
  • Intelligent Analog Integration: Analog integration includes a 12-bit analog-to-digital converter (ADC), which allows for precise measurement of analog signals, critical in sensor-based applications.
  • Extended Temperature Range: The XMS430FR2476TPTR is designed to operate reliably across a wide temperature range, ensuring stable performance in harsh environmental conditions.

Applications

The versatility of the XMS430FR2476TPTR makes it suitable for a wide array of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Wearable health and fitness devices
  • Home automation and security systems
  • Automotive control systems
  • Agriculture and environmental monitoring equipment

With its combination of power efficiency, processing capability, and integrated features, the Texas Instruments XMS430FR2476TPTR microcontroller is an excellent choice for designers looking to create sophisticated, energy-conscious electronic products.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0766 $75.0766
2+ $61.6014 $123.2028
3+ $59.6763 $179.0289
4+ $57.7513 $231.0052
5+ $55.8262 $279.1310
6+ $50.0511 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess