EN
  • EN
  • DE

XIO2001IPNP

Part No XIO2001IPNP
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description PCI Express™ to PCI Bus Translation Bridge
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications PCI Express to PCI Translation Bridge
Interface PCI Express
Operating Supply Voltage 1.35 V ~ 1.65 V, 3 V ~ 3.6 V
Package 128-TQFP Exposed Pad
Manufacturer Package 128-HTQFP (14x14)
Mounting SMD
Win Source Part Number 1282119-XIO2001IPNP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name XIO2001
Introduction Date July 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian XIO2001IPNP CAD Model

Description

The XIO2001IPNP is a cutting-edge PCIe-to-PCI bridge chip designed by the renowned Texas Instruments, a leader in semiconductor design and manufacturing. This versatile chip is engineered to provide a seamless and reliable interface between the advanced PCIe bus and legacy PCI devices, ensuring compatibility and extending the life of existing hardware.

Key Features

  • High Performance: The XIO2001IPNP is built to deliver high-speed data transfer between PCIe and PCI buses, with a PCIe Gen1 x1 interface that provides a 2.5 GT/s lane speed.
  • Advanced Bridging Capabilities: It allows for a smooth translation of PCIe signals to PCI/PCI-X, enabling the continued use of PCI-based devices in newer systems.
  • Flexible Configuration: The device supports both forward and reverse bridging, offering versatility in system design and integration.
  • Low Power Consumption: Designed with power efficiency in mind, the XIO2001IPNP maintains a low-power state without sacrificing performance, making it ideal for energy-conscious applications.

Applications

The XIO2001IPNP is ideal for a wide range of applications where the integration of legacy PCI devices into newer PCIe-based systems is required. It is commonly used in:

  • Industrial Automation
  • Test and Measurement Systems
  • Medical Equipment
  • Data Acquisition Devices
  • Server and Networking Platforms

Technical Specifications

With its compact design, the XIO2001IPNP offers a minimal footprint while providing robust functionality. It supports a 32-bit PCI bus interface and is compliant with PCI Local Bus Specification Revision 3.0. The device also features an integrated SerDes (Serializer/Deserializer) for high-integrity signal communications.

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The XIO2001IPNP is manufactured using industry-leading processes and is subject to rigorous testing to ensure it meets the high standards expected from Texas Instruments. This ensures that customers can integrate the XIO2001IPNP into their systems with confidence, benefiting from the longevity and robustness that the chip provides.

For those looking to bridge the gap between new and old, the XIO2001IPNP from Texas Instruments offers an exceptional solution that combines performance, versatility, and reliability.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Altera
Specialized RoHS
Lowest to $10.1866
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0478 $50.2390
13+ $8.2443 $107.1759
19+ $7.9867 $151.7473
26+ $7.7291 $200.9566
34+ $7.4714 $254.0276
45+ $6.6985 $301.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess