EN
  • EN
  • DE

XF731782AGHH

Part No XF731782AGHH
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1151422-XF731782AGHH
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XF731782AGHH CAD Model

Description

Texas Instruments presents the innovative and versatile Product XF731782AGHH, a cutting-edge solution designed for high-performance applications across various industries. This product stands out with its robust design and advanced technology, making it an ideal choice for professionals seeking reliability and efficiency.

Key Features

  • High Precision: The XF731782AGHH is engineered to deliver precise measurements and operations, ensuring accuracy in even the most demanding applications.
  • Durability: Constructed with high-quality materials, this product is built to withstand harsh environments and provide a long service life.
  • Energy Efficiency: With power-saving features, the XF731782AGHH operates efficiently, reducing energy consumption and costs.
  • Advanced Connectivity: Offering a range of connectivity options, this product ensures seamless integration with existing systems and infrastructures.

Applications

The versatility of the XF731782AGHH makes it suitable for a wide array of applications, including but not limited to:

  1. Industrial automation and control systems
  2. Telecommunications equipment
  3. Medical devices and healthcare technology
  4. Automotive electronics and safety systems
  5. Aerospace and defense systems

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Input Voltage 3.3V to 5V
Output Type Digital
Package Type SMD/SMT

Quality and Support

Texas Instruments is committed to providing exceptional support and quality assurance for the XF731782AGHH. Customers can access comprehensive technical documentation, development tools, and a supportive community for troubleshooting and project development. With TI's reputation for excellence, users can trust in the XF731782AGHH for their critical applications.

You May Also Be Interested in

Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Rochester Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess