EN
  • EN
  • DE

XCC3101ZG1MRTDT

Part No XCC3101ZG1MRTDT
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description IC RF FRONT END
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number XCC310
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 799993-XCC3101ZG1MRTDT
Ultra Librarian 3D Model Ultra Librarian XCC3101ZG1MRTDT CAD Model

Description

Introducing the Texas Instruments XCC3101ZG1MRTDT

Discover the cutting-edge capabilities of the Texas Instruments XCC3101ZG1MRTDT, a highly integrated and advanced microcontroller unit (MCU) designed to cater to a wide range of applications. This innovative product is engineered to deliver exceptional performance, reliability, and efficiency, making it an ideal choice for professionals and enthusiasts alike who are looking to push the boundaries of technology in their projects.

Key Features

  • High-Performance Processing: At the heart of the XCC3101ZG1MRTDT lies a powerful processing core that ensures swift and smooth operation, even when handling complex tasks and computations.
  • Robust Connectivity: Equipped with advanced connectivity options, this MCU allows for seamless integration into various systems, providing the flexibility needed for modern electronic designs.
  • Energy Efficiency: Designed with energy conservation in mind, the XCC3101ZG1MRTDT is optimized for low-power consumption, ensuring prolonged operation in battery-powered devices and contributing to overall system sustainability.
  • Durable Design: Texas Instruments is known for its commitment to quality, and this product is no exception. The XCC3101ZG1MRTDT is built to withstand the rigors of demanding applications, ensuring longevity and reliability.
  • Advanced Security Features: With built-in security measures, this MCU provides the necessary protection against unauthorized access and data breaches, a critical aspect for today's connected devices.

Applications

The versatility of the XCC3101ZG1MRTDT makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial automation and control systems
  • Smart home devices and Internet of Things (IoT) products
  • Consumer electronics
  • Automotive components
  • Healthcare and medical equipment

Whether you're developing the next generation of smart appliances, creating robust industrial control systems, or innovating within the automotive sector, the Texas Instruments XCC3101ZG1MRTDT provides the performance and features necessary to achieve your goals. Embrace the power of Texas Instruments and take your projects to the next level with the XCC3101ZG1MRTDT.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess