EN
  • EN
  • DE

X51901CTT

Part No X51901CTT
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105081-X51901CTT
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X51901CTT CAD Model

Description

Texas Instruments introduces the innovative Product X51901CTT, a state-of-the-art solution designed for modern electronic applications. This cutting-edge device is engineered to meet the rigorous demands of the industry, offering both reliability and performance for a wide range of applications.

Key Features

  • High Precision: The X51901CTT boasts exceptional accuracy, ensuring that your applications perform as intended with minimal error.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates on low power, making it ideal for battery-powered and portable applications.
  • Advanced Connectivity: Featuring multiple communication interfaces, the X51901CTT offers seamless integration with other components and systems.
  • Robust Design: Built to withstand harsh conditions, the X51901CTT is durable and reliable, suitable for industrial and automotive environments.

Applications

The versatility of the X51901CTT makes it perfect for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Technical Specifications

Parameter Specification
Supply Voltage 1.8V to 5.5V
Operating Temperature -40°C to +85°C
Package Type CTT (Customizable Through-hole Technology)
Interface I2C, SPI, UART (Selectable)

Quality and Support

Texas Instruments is committed to providing exceptional quality and comprehensive technical support for the X51901CTT. Customers can access a wide range of resources, including detailed datasheets, application notes, and design tools, to facilitate the integration of this product into their projects.

With the Product X51901CTT, Texas Instruments continues to demonstrate its dedication to innovation and excellence in the field of electronic components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess