EN
  • EN
  • DE

WP91371L1

Part No WP91371L1
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145563-WP91371L1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WP91371L1 CAD Model

Description

The Texas Instruments WP91371L1 is a high-performance integrated circuit designed for a wide range of applications. This precision-engineered component is part of Texas Instruments' extensive product line, known for its reliability and cutting-edge technology. The WP91371L1 is tailored to meet the rigorous demands of modern electronic systems, providing efficient and robust solutions for engineers and designers alike.

Key Features

  • Versatility: The WP91371L1 is suitable for various applications, including industrial, automotive, and consumer electronics, thanks to its flexible design and high compatibility with different systems.
  • Performance: Engineered for optimal performance, this product delivers consistent and reliable results, ensuring that it meets the stringent requirements of professional-grade electronics.
  • Power Efficiency: With a focus on energy conservation, the WP91371L1 operates with high efficiency, reducing power consumption and heat generation, which is crucial for battery-powered and energy-sensitive devices.
  • Durability: Built to last, the product is manufactured using high-quality materials and rigorous testing standards, ensuring longevity and stability in a variety of environmental conditions.
  • Support and Documentation: Texas Instruments provides comprehensive technical support and detailed documentation for the WP91371L1, aiding developers in integration and troubleshooting.

Technical Specifications

Parameter Value
Operating Temperature Range Specified by customer requirements
Supply Voltage Dependent on application
Package Type Industry-standard packaging
Quality and Reliability Meets Texas Instruments' high standards

For those seeking a component that offers both top-tier performance and energy efficiency, the Texas Instruments WP91371L1 is an excellent choice. Its robust design and adaptability make it an ideal solution for a multitude of electronic projects and products.

You May Also Be Interested in

Zarlink
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess