EN
  • EN
  • DE

CC3135MODRNMMOBR

Part No CC3135MODRNMMOBR
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI CHIP SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000277-CC3135MODRNMMOBR
Manufacturer Texas Instruments
Category RF/IF and RFID -RF Transceiver Modules and Modems
Series SimpleLink™
Package Tape & Reel (TR) Cut Tape (CT)
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 63-SMD Module
Ultra Librarian 3D Model Ultra Librarian CC3135MODRNMMOBR CAD Model

Description

The CC3135MODRNMMOBR from Texas Instruments is a highly-integrated wireless network processor module, offering high performance and low-power operation for Internet of Things (IoT) applications. This module is designed to simplify the implementation of Internet connectivity and is ideal for a wide range of applications, including home automation, industrial control, smart energy, and more.

Key Features:

  • Wi-Fi Network Processor: This module integrates a complete and flexible solution for Wi-Fi connectivity, providing a powerful ARM Cortex-M4 microcontroller for hosting user applications and managing network processing tasks.
  • Dual-Band Wi-Fi Support: It supports both 2.4 GHz and 5 GHz Wi-Fi bands, allowing for versatile deployment options and better performance in environments with high wireless interference.
  • Advanced Security: The CC3135MODRNMMOBR is equipped with robust security features, including WPA2 personal and enterprise security, to ensure secure data communication over the network.
  • Low-Power Operation: Designed for battery-powered applications, the module offers multiple low-power modes to extend the life of your IoT devices.
  • Easy Integration: With its compact form factor and comprehensive SDK, the module allows for easy integration into existing designs, reducing time to market for IoT products.
  • Cloud Connectivity: The module is capable of connecting to various cloud service providers, enabling IoT devices to access, process, and store data remotely.

Applications:

The CC3135MODRNMMOBR is suitable for a variety of applications, such as:

  • Smart Home Devices
  • Wireless Sensors and Actuators
  • Industrial Automation Systems
  • Smart Energy Meters
  • Health and Fitness Equipment
  • Portable Electronics

Overall, the CC3135MODRNMMOBR module from Texas Instruments is a powerful, secure, and easy-to-use solution for adding Wi-Fi connectivity to a broad range of electronic devices, helping innovators and developers to create advanced and efficient IoT solutions.

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $29.1044
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $17.3633
Murata Electronics North America
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.4972
STMicroelectronics
RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Lowest to $14.5973
Digi International
RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $71.6418
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Seeed Technology Co., Ltd
MT7628N-A WIFI MODULE, 128MB RAM / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4437 $61.7748
7+ $14.4662 $101.2634
11+ $13.9775 $153.7525
16+ $13.0000 $208.0000
20+ $12.5113 $250.2260
25+ $12.0226 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess