EN
  • EN
  • DE

WL1831CAAPRQ1

Part No WL1831CAAPRQ1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026480-WL1831CAAPRQ1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WL1831CAAPRQ1 CAD Model

Description

The WL1831CAAPRQ1 is a highly sophisticated Wi-Fi and Bluetooth module designed by Texas Instruments, specifically tailored for the automotive industry. This powerful module offers a robust wireless connectivity solution, enabling vehicles to communicate with a variety of devices and networks, enhancing the in-car experience for both drivers and passengers.

Key Features

  • Wi-Fi and Bluetooth Integration: The WL1831CAAPRQ1 combines Wi-Fi 802.11 b/g/n and Bluetooth 4.0 technologies, allowing for simultaneous operation and seamless connectivity.
  • Automotive-Qualified: As a product designed for the automotive market, it meets the stringent quality and reliability standards required in the industry, including AEC-Q100 certification.
  • Low Power Consumption: Engineered for efficiency, this module is optimized for low power consumption, which is crucial for battery-dependent systems within vehicles.
  • Enhanced Data Rates: It supports high-speed data transfer rates, ensuring fast and reliable communication for in-vehicle infotainment and telematics systems.
  • Robust Security: The module incorporates advanced security protocols to protect against unauthorized access and ensure secure data transmission.

Applications

The WL1831CAAPRQ1 is ideal for a wide range of automotive applications, including:

  • Wireless connectivity for in-car infotainment systems
  • Hands-free calling and audio streaming via Bluetooth
  • Vehicle-to-Everything (V2X) communication systems
  • Wireless diagnostic and software update interfaces

Technical Specifications

Parameter Value
Wi-Fi Standard 802.11 b/g/n
Bluetooth Standard 4.0
Supply Voltage 3.3V
Operating Temperature Range -40°C to 85°C
Quality Certification AEC-Q100

With its combination of features, the WL1831CAAPRQ1 from Texas Instruments represents a premium choice for automotive manufacturers looking to integrate sophisticated wireless capabilities into their vehicles.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $458.8236 $458.8236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess