EN
  • EN
  • DE

RC4193N

Part No RC4193N
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 291141-RC4193N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC4193N CAD Model

Description

The RC4193N is a monolithic integrated circuit designed for use as a precision dual tracking voltage regulator. It is manufactured by Fairchild/ON Semiconductor and comes in a standard DIP package. It offers a cost-effective solution for applications requiring well-regulated positive and negative voltages that track each other closely.

Applications:

  • Op-amp Power Supplies: Providing stable and symmetrical voltage rails for operational amplifiers, ensuring optimal performance.
  • Data Acquisition Systems: Supplying regulated power to sensitive analog-to-digital and digital-to-analog converters.
  • Instrumentation: Used in test and measurement equipment to provide accurate and stable voltage references.
  • Industrial Control Systems: Powering analog circuitry in industrial process control applications.
  • Laboratory Power Supplies: Serving as a core component in adjustable or fixed voltage laboratory power supplies.

Features:

  • Dual Tracking Output: Provides both positive and negative regulated outputs that track each other.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors.
  • Current Limiting: Built-in current limiting protects the regulator from overloads and short circuits.
  • Thermal Shutdown: Thermal shutdown circuitry protects the device from overheating.
  • Low Temperature Coefficient: Ensures stable output voltage over a wide temperature range.
  • High Ripple Rejection: Effectively filters out ripple from the input voltage, resulting in a cleaner output.

Benefits:

  • Simplified Power Supply Design: A single IC provides both positive and negative regulated voltages, simplifying design and reducing component count.
  • Improved System Performance: Stable and accurate voltage regulation improves the performance and reliability of the powered circuitry.
  • Enhanced System Protection: Current limiting and thermal shutdown provide protection against overloads, short circuits, and overheating.
  • Cost-Effective Solution: Provides a high-performance voltage regulation solution at a competitive cost.
  • Reduced Board Space: Integration of dual tracking regulation in a single package helps save valuable board space.

Additional Details:

The RC4193N requires external components, such as resistors and capacitors, for proper operation. The specific values of these components will depend on the desired output voltage and current requirements. It is important to consult the device datasheet for detailed information on the selection of these components and the overall circuit design. The datasheet will also provide information on the maximum input voltage, output current, and operating temperature range.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess