EN
  • EN
  • DE

WL1807MODGIMOCT

Part No WL1807MODGIMOCT
Manufacturer Texas Instruments
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI SURFACE MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz, 5GHz - Surface Mount
Manufacturer Texas Instruments
Series WiLink™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 100-SMD Module
Family Name WL1807
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 296-43665-2-NDR, 296-43665-6, 296-43665-6INACTIVE, WL1807MODGIMOCT-ND, -296-43665-1-ND, -WL1807MODGIMOCTINACTIVE, 296-43665-1-NDR, 296-43665-6-NDR, 296-43665-1INACTIVE, 296-43665-1, -WL1807MODGIMOCT-NDR, 296-43665-2, 296-43665-2INACTIVE
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903258-WL1807MODGIMOCT
Ultra Librarian 3D Model Ultra Librarian WL1807MODGIMOCT CAD Model

Description

The WL1807MODGIMOCT is a highly sophisticated Wi-Fi module brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This module is part of the WiLink 8 family, which is known for its high performance and reliability in wireless communications. The WL1807MODGIMOCT is designed to provide dual-band Wi-Fi connectivity to a wide range of applications, from industrial to consumer electronics.

Key Features

  • Dual-Band Wi-Fi: The module supports both 2.4 GHz and 5 GHz frequencies, providing flexibility and reduced interference for wireless communication.
  • MIMO Technology: With Multiple Input, Multiple Output (MIMO) capabilities, the WL1807MODGIMOCT can achieve higher data rates and improved range compared to single-antenna solutions.
  • High Throughput: It is capable of delivering high-speed data transfer, which is essential for applications requiring fast and efficient wireless communication.
  • Bluetooth Coexistence: The module is designed to coexist with Bluetooth technology, allowing for simultaneous operation without interference, making it ideal for devices that require both Wi-Fi and Bluetooth functionalities.
  • Robust Security: Advanced security protocols are supported, including WPA/WPA2 to ensure secure data transmission and protect against unauthorized access.
  • Industrial Temperature Range: With an operating temperature range of -40°C to 85°C, the WL1807MODGIMOCT is suitable for use in harsh environmental conditions.

Applications

The versatility of the WL1807MODGIMOCT makes it suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Home and building automation
  • Smart energy and metering
  • Health and medical devices
  • Portable and consumer electronics

Conclusion

The WL1807MODGIMOCT from Texas Instruments represents the forefront of wireless module technology, offering robust connectivity options for a multitude of devices. With its dual-band capability, high throughput, and industrial-grade resilience, this module is an excellent choice for developers looking to integrate dependable Wi-Fi functionality into their products.

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $34.9254
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6391 $71.2782
3+ $33.3835 $100.1505
5+ $32.2557 $161.2785
7+ $30.0000 $210.0000
9+ $28.8722 $259.8498
11+ $27.7444 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess