Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth 4.2
Modulation CCK, DSSS, GFSK, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 18.5dBm
Sensitivity -96.3dBm
Serial Interfaces SDIO, UART
Supply Voltage (V) 2.9V ~ 4.8V
Current - Receiving 49mA ~ 85mA
Current - Transmitting 238mA ~ 420mA
Mounting Style SMD
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package Module
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807998-WL1801MODGBMOCT
Ultra Librarian 3D Model Ultra Librarian WL1801MODGBMOCT CAD Model

Description

Product Overview: WL1801MODGBMOCT

The WL1801MODGBMOCT is a highly integrated wireless local area network (WLAN) solution from Texas Instruments, designed to add high throughput and extended range Wi-Fi connectivity to a broad range of applications. This module is particularly suitable for industrial, home and building automation, and consumer electronics, providing a versatile and efficient solution for wireless communications.

Key Features

  • Wi-Fi Technology: The module supports 802.11 b/g/n standards, ensuring compatibility with a wide array of Wi-Fi networks and devices.
  • Dual-Band Capabilities: It operates in the 2.4 GHz band, offering a good balance between range and bandwidth for most wireless applications.
  • Integrated Power Amplifier: The included power amplifier helps to achieve better signal strength and range, enhancing the overall wireless performance.
  • Low-Power Consumption: Designed for power-sensitive applications, the module provides a low-power operation mode, making it ideal for battery-powered devices.
  • Small Form Factor: The compact size of the WL1801MODGBMOCT allows for easy integration into space-constrained designs without sacrificing performance.

Applications

  • Industrial Automation
  • Home and Building Automation
  • Smart Appliances
  • Healthcare Devices
  • Portable Electronics

Technical Specifications

The WL1801MODGBMOCT module provides a high-speed UART interface for host communication, and it also includes a PCM/I2S interface for audio applications. It supports WPA/WPA2 security protocols to ensure secure data communication. The module is designed for ease of integration with minimal external components, which reduces development time and cost.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the WL1801MODGBMOCT is no exception. This product benefits from TI's rigorous testing and quality control processes, ensuring high performance and dependability for critical applications where consistent operation is paramount.

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $15.9763
ECAD model for BGM13P22F512GA-V2R
Quectel
RF TXRX MOD NAV/CER PATCH SMD
Lowest to $9.7500
ECAD model for L86-M33
Espressif
SMD MODULE, ESP32-S0WD, 32MBITS
Need more? Email Us
ECAD model for ESP32-SOLO-1(M113SH3200PH3Q0)
Murata Electronics North America
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
ECAD model for LBEE59B1LV-278
Espressif
RF TXRX MODULE WIFI U.FL SMD
Lowest to $4.6443
ECAD model for ESP32-WROOM-32U-N4
Telit
RF TXRX MOD CEL 3G GLOBAL GPS SM / Cellular EDGE, GPRS, GSM, HSDPA, HSUPA, UMTS Transceiver Module 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Antenna Not Included Surface Mount
Need more? Email Us
ECAD model for EHS8 REL.4
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $77.5758
ECAD model for WT41U-A-AI56
Espressif
RF TXRX MOD WIFI UFL SMD
Lowest to $3.7671
ECAD model for ESP-WROOM-02U-N2
Texas Instruments
RF TXRX MODULE WIFI CHIP SMD
Lowest to $60.3054
ECAD model for CC3135MODRNMMOBR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7406 $54.9624
9+ $11.2744 $101.4696
14+ $10.9220 $152.9080
19+ $10.5697 $200.8243
25+ $10.2174 $255.4350
33+ $9.1604 $302.2932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention