Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
Product Status Active
Programmable Not Verified
RF Family/Standard Navigation
Protocol Galileo, GLONASS, GPS, GNSS
Frequency 1.575GHz, 1.601GHz
Data Rate 115.2kbps
Sensitivity -167dBm
Serial Interfaces UART
Antenna Type Integrated, Ceramic Patch
Voltage - Supply 3V ~ 4.3V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 12-SMD Module
Base Product Number L86
Standard Package 250 pcs
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8526.91.0020
Win Source Part Number 847496-L86-M33
Ultra Librarian 3D Model Ultra Librarian L86-M33 CAD Model

Description

The L86-M33 is an RF transceiver module that operates at frequencies of 1.575GHz and 1.601GHz.

  • Frequencies: 1.575GHz and 1.601GHz
  • Navigation Protocols: Galileo, GLONASS, GPS, and GNSS
  • Data Rate: 115.2kbps
  • Antenna: Integrated ceramic patch antenna
  • Voltage Supply: 3V to 4.3V
  • Temperature Range: -40°C to 85°C
  • Mounting: Surface mountable
  • Package: Tape & reel
  • Standard Package Quantity: 250 pieces

You May Also Be Interested in

Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $52.1553
ECAD model for EG91NAXGA-128-SGNS
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $4.7864
ECAD model for ESP32-C6-WROOM-1-N4
Quectel
RF TXRX MOD BT NAV WIFISMD
Need more? Email Us
ECAD model for SC66ENB-64GB-UGAD
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $22.4073
ECAD model for ATWINC1500-MR210PB1976
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
ECAD model for NEO-F10N-00B
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $13.6908
ECAD model for BGM210PA22JIA2
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
ECAD model for MGM12P22F1024GE-V2
Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
ECAD model for MDBT50Q-U1MV2
STMicroelectronics
LO POW WIFI 6 BLUETOOTH LE COMBO
Need more? Email Us
ECAD model for ST67W611M1A6UTR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,626 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention