EN
  • EN
  • DE

VSP2590ZWVR

Part No VSP2590ZWVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 16BIT 41.5MHZ 159NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 16
Number of Channels 2
Power (Watts) 340mW
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Case / Package 159-NFBGA (8x8)
Win Source Part Number 106146-VSP2590ZWVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSP2590ZWVR CAD Model

Description

The VSP2590ZWVR is a high-performance, precision analog-to-digital converter (ADC) from Texas Instruments, designed to cater to a wide range of applications that require accurate and reliable digital representations of analog signals. This ADC is an ideal solution for advanced imaging systems, medical instrumentation, and industrial measurement equipment where precision is paramount.

Key Features

  • High Resolution: The VSP2590ZWVR boasts a 16-bit resolution, ensuring fine detail in the digital conversion of analog inputs.
  • High-Speed Performance: With a fast sampling rate, this ADC can handle high-speed signals without sacrificing accuracy, making it suitable for high-frequency applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power draw, extending the battery life of portable devices.
  • Integrated Features: It includes various integrated functionalities such as an internal reference, a reference buffer, and a programmable gain amplifier, which simplifies system design and reduces external component count.
  • Robust Interface: The device supports a flexible digital interface that is compatible with various microcontrollers and digital signal processors, ensuring easy integration into existing systems.

Applications

The versatility of the VSP2590ZWVR allows it to be used in a variety of applications, including:

  • Professional video equipment
  • Scientific and analytical instruments
  • Medical imaging systems such as MRI and CT scanners
  • Industrial process control and automation
  • High-end consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the VSP2590ZWVR is no exception. It is built to meet the rigorous standards expected of industrial-grade components, ensuring dependable performance in even the most demanding environments.

Support and Documentation

Comprehensive technical support and extensive documentation are available for the VSP2590ZWVR, including datasheets, application notes, and design resources, to assist developers in the rapid integration of the ADC into their projects.

You May Also Be Interested in

Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess